Texas Instruments SN75DP122 DisplayPort 1:2 Switch with Integrated TMDS Translator SN75DP122RTQR

Description
DisplayPort 1:2 Switch with Integrated TMDS Translator 56-QFN 0 to 85
Request a Quote Datasheet
Description
DisplayPort 1:2 Switch with Integrated TMDS Translator 56-QFN 0 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75DP122 DisplayPort 1:2 Switch with Integrated TMDS Translator - SN75DP122RTQR - Texas Instruments
Dallas, TX, United States
SN75DP122 DisplayPort 1:2 Switch with Integrated TMDS Translator
SN75DP122RTQR
SN75DP122 DisplayPort 1:2 Switch with Integrated TMDS Translator SN75DP122RTQR
DisplayPort 1:2 Switch with Integrated TMDS Translator 56-QFN 0 to 85

DisplayPort 1:2 Switch with Integrated TMDS Translator 56-QFN 0 to 85

Supplier's Site Datasheet
Interface - Interface - Specialized - SN75DP122RTQR - 117345-SN75DP122RTQR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - SN75DP122RTQR
117345-SN75DP122RTQR
Interface - Interface - Specialized - SN75DP122RTQR 117345-SN75DP122RTQR
Manufacturer: Texas Instruments Win Source Part Number: 117345-SN75DP122RTQR Packaging: Reel - TR Applications: DVI, HDMI Signal Switching Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 56-QFN (8x8) Supply Voltage - Operating: 4.5 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 117345-SN75DP122RTQR
Packaging: Reel - TR
Applications: DVI, HDMI Signal Switching
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 56-QFN (8x8)
Supply Voltage - Operating: 4.5 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Specialized - SN75DP122RTQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
SN75DP122RTQR
Specialized SN75DP122RTQR
DVI, HDMI Signal Switching Interface 56-QFN (8x8)

DVI, HDMI Signal Switching Interface 56-QFN (8x8)

Buy Now Datasheet
Interface - Specialized - SN75DP122RTQR - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
SN75DP122RTQR
Interface - Specialized SN75DP122RTQR
IC INTERFACE SPECIALIZED 56QFN

IC INTERFACE SPECIALIZED 56QFN

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
SN75DP122RTQR
Integrated Circuits (ICs) - Interface - Specialized SN75DP122RTQR
IC INTERFACE SPECIALIZED 56QFN

IC INTERFACE SPECIALIZED 56QFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75DP122RTQR 117345-SN75DP122RTQR SN75DP122RTQR SN75DP122RTQR SN75DP122RTQR
Product Name SN75DP122 DisplayPort 1:2 Switch with Integrated TMDS Translator Interface - Interface - Specialized - SN75DP122RTQR Specialized Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4066MT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details
SN54BCT125A Quadruple Bus Buffer Gates With 3- State Outputs - 5962-9093701M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-87758012A - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
DS26F32MQML Quad Differential Line Receivers - 5962-7802005MFA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP,LCCC
View Details