Texas Instruments SN75C3238 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver SN75C3238DBR

Description
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-SSOP 0 to 70
Request a Quote Datasheet
Description
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75C3238 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver - SN75C3238DBR - Texas Instruments
Dallas, TX, United States
SN75C3238 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver
SN75C3238DBR
SN75C3238 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver SN75C3238DBR
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-SSOP 0 to 70

3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-SSOP 0 to 70

Buy Now Datasheet
SSOP Interface Transceiver IC - 710-SN75C3238DBR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Interface Transceiver IC
710-SN75C3238DBR
SSOP Interface Transceiver IC 710-SN75C3238DBR
3- to 5.5-V multichannel 1Mbps RS-232 line driver/receiver with +/-15-kV ESD protection 28-SSOP 0 to 70 Product overview: SN75C3238DBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C3238DBR can be used for catalog matching and distributor lookup.

3- to 5.5-V multichannel 1Mbps RS-232 line driver/receiver with +/-15-kV ESD protection 28-SSOP 0 to 70 Product overview: SN75C3238DBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C3238DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN75C3238DBR - Rochester Electronics
Newburyport, MA, United States
SN75C3238 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver

SN75C3238 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75C3238DBR - 1101018-SN75C3238DBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75C3238DBR
1101018-SN75C3238DBR
Interface - Interface - Drivers, Receivers, Transceivers - SN75C3238DBR 1101018-SN75C3238DBR
Manufacturer: Texas Instruments Win Source Part Number: 1101018-SN75C3238DBR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1101018-SN75C3238DBR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 5/3
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
SN75C3238DBR
RS-232 Interface IC SN75C3238DBR
RS-232 Interface IC 3-5.5V RS232 MultiCh

RS-232 Interface IC 3-5.5V RS232 MultiCh

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75C3238DBR 710-SN75C3238DBR SN75C3238DBR 1101018-SN75C3238DBR SN75C3238DBR
Product Name SN75C3238 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver SSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75C3238DBR RS-232 Interface IC
Technology RS232 RS232
Device Type Line / Bus Driver; Receiver Transceiver Receiver Receiver; Transceiver
Features RoHS RoHS RoHS RoHS
# of Rx 3 #
Unlock Full Specs
to access all available technical data

Similar Products

AM26LS32AM Quadruple Differential Line Receiver - 5962-7802003MEA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
Universal Bus Functions - 74ALVCH16525DLRG4 - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
Supply Voltage 3.6V; Other; 1.65V ~ 3.6V
View Details
AM26C31 Quadruple Differential Line Driver - AM26C31CNSRG4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
GD75323 Multiple RS-232 Drivers And Receivers - GD75323DW - Texas Instruments
Specs
Technology RS232
Device Type Receiver
Features RoHS
View Details
5 suppliers