Texas Instruments SN75DP128A DisplayPort 1:2 Switch SN75DP128ARTQR

Description
DisplayPort 1:2 Switch 56-QFN 0 to 85
Request a Quote Datasheet
Description
DisplayPort 1:2 Switch 56-QFN 0 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75DP128A DisplayPort 1:2 Switch - SN75DP128ARTQR - Texas Instruments
Dallas, TX, United States
SN75DP128A DisplayPort 1:2 Switch
SN75DP128ARTQR
SN75DP128A DisplayPort 1:2 Switch SN75DP128ARTQR
DisplayPort 1:2 Switch 56-QFN 0 to 85

DisplayPort 1:2 Switch 56-QFN 0 to 85

Supplier's Site Datasheet
Interface - Interface - Specialized - SN75DP128ARTQR - 1256312-SN75DP128ARTQR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - SN75DP128ARTQR
1256312-SN75DP128ARTQR
Interface - Interface - Specialized - SN75DP128ARTQR 1256312-SN75DP128ARTQR
Manufacturer: Texas Instruments Win Source Part Number: 1256312-SN75DP128ART QR Packaging: Reel - TR Package: 56-VFQFN Exposed Pad Applications: Displays, Monitors, TV Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.25 V Interface: I2C Family Name: SN75DP128A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 56-QFN (8x8) Alternative Parts (Cross-Reference): SN75DP128ARTQT; Introduction Date: November 01, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1256312-SN75DP128ARTQR
Packaging: Reel - TR
Package: 56-VFQFN Exposed Pad
Applications: Displays, Monitors, TV
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.25 V
Interface: I2C
Family Name: SN75DP128A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-QFN (8x8)
Alternative Parts (Cross-Reference): SN75DP128ARTQT;
Introduction Date: November 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Specialized - SN75DP128ARTQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
SN75DP128ARTQR
Specialized SN75DP128ARTQR
Displays, Monitors, TV Interface 56-QFN (8x8)

Displays, Monitors, TV Interface 56-QFN (8x8)

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
SN75DP128ARTQR
Integrated Circuits (ICs) - Interface - Specialized SN75DP128ARTQR
IC INTERFACE SPECIALIZED 56QFN

IC INTERFACE SPECIALIZED 56QFN

Supplier's Site
Sheung Wan, Hong Kong
Display Interface IC
SN75DP128ARTQR
Display Interface IC SN75DP128ARTQR
Display Interface IC DisplayPort 1:2 Sw

Display Interface IC DisplayPort 1:2 Sw

Buy Now Datasheet
Interface - Specialized - SN75DP128ARTQR - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
SN75DP128ARTQR
Interface - Specialized SN75DP128ARTQR
IC INTERFACE SPECIALIZED 56QFN

IC INTERFACE SPECIALIZED 56QFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75DP128ARTQR 1256312-SN75DP128ARTQR SN75DP128ARTQR SN75DP128ARTQR SN75DP128ARTQR SN75DP128ARTQR
Product Name SN75DP128A DisplayPort 1:2 Switch Interface - Interface - Specialized - SN75DP128ARTQR Specialized Integrated Circuits (ICs) - Interface - Specialized Display Interface IC Interface - Specialized
Features RoHS RoHS RoHS
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Package Type QFN 56-VFQFN Exposed Pad QFN-56 56-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

DS26C32AMQML CMOS Quad Differential Line Receivers - 5962-9164001MEA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604QEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
SN54ACT240 Octal Buffers/Drivers With 3-State Outputs - 5962-8775901MSA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details