Texas Instruments SN75LBC174A Quadruple RS-485 Differential Line Drivers SN75LBC174ADW

Description
Quadruple RS-485 Differential Line Drivers 20-SOIC 0 to 70
Request a Quote Datasheet
Description
Quadruple RS-485 Differential Line Drivers 20-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75LBC174A Quadruple RS-485 Differential Line Drivers - SN75LBC174ADW - Texas Instruments
Dallas, TX, United States
SN75LBC174A Quadruple RS-485 Differential Line Drivers
SN75LBC174ADW
SN75LBC174A Quadruple RS-485 Differential Line Drivers SN75LBC174ADW
Quadruple RS-485 Differential Line Drivers 20-SOIC 0 to 70

Quadruple RS-485 Differential Line Drivers 20-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-SN75LBC174ADW
SOIC Interface Transceiver IC 710-SN75LBC174ADW
Quadruple RS-485 Differential Line Drivers 20-SOIC 0 to 70 Product overview: SN75LBC174ADW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC174ADW can be used for catalog matching and distributor lookup.

Quadruple RS-485 Differential Line Drivers 20-SOIC 0 to 70 Product overview: SN75LBC174ADW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC174ADW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC174ADW - 082472-SN75LBC174ADW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC174ADW
082472-SN75LBC174ADW
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC174ADW 082472-SN75LBC174ADW
Manufacturer: Texas Instruments Win Source Part Number: 082472-SN75LBC174ADW Packaging: Tube/Rail Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Data Rate: 30Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082472-SN75LBC174ADW
Packaging: Tube/Rail
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Data Rate: 30Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN75LBC174ADW
RS-485 Interface IC SN75LBC174ADW
RS-485 Interface IC Quad RS-485 Diff Line Driver

RS-485 Interface IC Quad RS-485 Diff Line Driver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LBC174ADW 710-SN75LBC174ADW 082472-SN75LBC174ADW SN75LBC174ADW
Product Name SN75LBC174A Quadruple RS-485 Differential Line Drivers SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC174ADW RS-485 Interface IC
Technology RS485
Device Type Line / Bus Driver Transceiver Receiver
Features RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75 V ~ 5.25 V 5V
# of Tx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 4051BDM - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Package Type 14-CDIP (0.300\", 7.62mm)
View Details
SN54ALS541 Octal Buffers And Line Drivers With 3-State Outputs - 5962-8960201RA - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
CD54ACT241 Non-Inverting Octal Buffer/Line Drivers with 3-State Outputs - CD54ACT241F3A - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details