Texas Instruments Datasheets for IC Interfaces

IC interfaces are semiconductor chips that are used to control and manage the sharing of information between devices.
IC Interfaces: Learn more

Page: 1 10 20 30 33 34 35 36 37 38 39 40 41 42 43 44 45 49
Product Name Notes
1.8-V to 5-V Dual UART with 16-Byte FIFOs 32-VQFN -40 to 85
1.8-V to 5-V Dual UART with 16-Byte FIFOs 32-VQFN 0 to 70
1.8-V to 5-V Dual UART with 16-Byte FIFOs 44-PLCC -40 to 85
1.8-V to 5-V Dual UART with 16-Byte FIFOs 44-PLCC 0 to 70
1.8-V to 5-V Dual UART with 16-Byte FIFOs 48-TQFP -40 to 85
1.8-V to 5-V Dual UART with 16-Byte FIFOs 48-TQFP 0 to 70
1.8-V to 5-V Dual UART with 64-Byte FIFOs 44-PLCC -40 to 85
1.8-V to 5-V Dual UART with 64-Byte FIFOs 44-PLCC 0 to 70
50 MHz to 750 MHz Cascadable Amplifier 6-VSON -40 to 85
50-MHz to 750 MHz Cascadable Amplifier 6-SOT-23 -40 to 85
Asynchronous Communications Element With Autoflow Control 24-BGA MICROSTAR JUNIOR -40 to 85
Asynchronous Communications Element With Autoflow Control 24-BGA MICROSTAR JUNIOR 0 to 70
Asynchronous Communications Element With Autoflow Control 32-VQFN -40 to 85
Asynchronous Communications Element With Autoflow Control 32-VQFN 0 to 70
Asynchronous Communications Element With Autoflow Control 48-LQFP -40 to 85
Asynchronous Communications Element With Autoflow Control 48-LQFP 0 to 70
Asynchronous Communications Element With Autoflow Control 48-TQFP -40 to 85
Asynchronous Communications Element With Autoflow Control 48-TQFP 0 to 70
Automotive Catalog 1.8-V to 5-V Dual UART with 16-Byte FIFOs 48-TQFP -40 to 85
Automotive Catalog PanelBus ? DVI Receiver 165MHz, HSYNC fix 100-HTQFP -40 to 85
Dual Asynchronous Communications Element With FIFO 68-CFP -55 to 125
Dual UART with 16-Byte FIFOs & Parallel Port 68-PLCC 0 to 70
Dual UART with 16-Byte FIFOs & Parallel Port 68-PLCC
Dual UART with 16-Byte FIFOs & Parallel Port 80-LQFP
Dual UART with Parallel Port And Without FIFO 68-PLCC
Enhanced Product PanelBus DVI Receiver 165MHz, HSYNC fix 100-HTQFP -55 to 125
Enhanced Product Panelbus(Tm) Digital Transmitter 64-HTQFP -55 to 125
PanelBus <TM> HDCP Digital Receiver 100-HTQFP 0 to 70
PanelBus DVI Receiver 100-HTQFP 0 to 70
PanelBus DVI Receiver 112MHz 100-HTQFP 0 to 70
PanelBus DVI Receiver 112MHz, HSYNC fix 100-HTQFP 0 to 70
PanelBus DVI Receiver 165MHz 100-HTQFP 0 to 70
PanelBus DVI Receiver 165MHz, HSYNC fix 100-HTQFP 0 to 70
PanelBus DVI Receiver 86MHz, HSYNC fix 100-HTQFP 0 to 70
PanelBus DVI Transmitter 165MHz 64-HTQFP 0 to 70
Quad Channel Time Measurement Unit 100-HTQFP 0 to 70
Quad Channel Time Measurement Unit.. 100-HTQFP 0 to 70
Quad UART with 16-Byte FIFOs 68-PLCC -40 to 85
Quad UART with 16-Byte FIFOs 68-PLCC 0 to 70
Quad UART with 16-Byte FIFOs 68-PLCC
Quad UART with 16-Byte FIFOs 80-LQFP -40 to 85
Quad UART with 16-Byte FIFOs 80-LQFP 0 to 70
Quad UART with 16-Byte FIFOs 80-LQFP
Single UART with 16-Byte FIFOs and Auto Flow Control 44-PLCC -40 to 85
Single UART with 16-Byte FIFOs and Auto Flow Control 44-PLCC 0 to 70
Single UART with 16-Byte FIFOs and Auto Flow Control 48-LQFP -40 to 85
Single UART with 16-Byte FIFOs and Auto Flow Control 48-LQFP 0 to 70
Single UART with 16-Byte FIFOs and Auto Flow Control 48-TQFP 0 to 70
Single UART with 64-Byte Fifos, Auto Flow Control, Low-Power Modes 44-PLCC
Single UART with Parallel Port And Without FIFO 68-PLCC
Single UART Without FIFO 44-PLCC
TI PanelBus <TM> DVI Transmitter 165MHz plus HDCP 64-HTQFP 0 to 70
Triple RS-232 Drivers/Receivers 16-PDIP 0 to 70
Triple RS-232 Drivers/Receivers 16-SOIC 0 to 70
Ultrasonic Analog-Front-End 28-TSSOP -40 to 125

<< Prev Next >>