DisplayPort to TMDS Translator 40-WQFN 0 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 030534-SN75DP139RSBR
Packaging: Reel - TR
Applications: Desktop, Notebook PCs
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 40-WQFN (5x5)
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC INTERFACE SPECIALIZED 40WQFN
Desktop, Notebook PCs Interface 40-WQFN (5x5)
Display Interface IC DisplayPort to TMDS Translator
IC INTERFACE SPECIALIZED 40WQFN
IC INTERFACE SPECIALIZED 40WQFN
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75DP139RSBR | 030534-SN75DP139RSBR | SN75DP139RSBR | SN75DP139RSBR | SN75DP139RSBR | SN75DP139RSBR | SN75DP139RSBR |
| Product Name | SN75DP139 DisplayPort to TMDS Translator | Interface - Interface - Specialized - SN75DP139RSBR | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Display Interface IC | Specialized | Interface - Specialized |
| Features | RoHS | RoHS | RoHS | ||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||||
| Package Type | VQFN,WQFN | 40-WQFN (5x5) | 40-WFQFN Exposed Pad | WQFN-40 | 40-WFQFN Exposed Pad | 40-WFQFN Exposed Pad |