Texas Instruments SN75LBC175A Quadruple RS-485 Differential Line Receivers SN75LBC175ADR

Description
Quadruple RS-485 Differential Line Receivers 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Quadruple RS-485 Differential Line Receivers 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75LBC175A Quadruple RS-485 Differential Line Receivers - SN75LBC175ADR - Texas Instruments
Dallas, TX, United States
SN75LBC175A Quadruple RS-485 Differential Line Receivers
SN75LBC175ADR
SN75LBC175A Quadruple RS-485 Differential Line Receivers SN75LBC175ADR
Quadruple RS-485 Differential Line Receivers 16-SOIC 0 to 70

Quadruple RS-485 Differential Line Receivers 16-SOIC 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC175ADR - 065747-SN75LBC175ADR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC175ADR
065747-SN75LBC175ADR
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC175ADR 065747-SN75LBC175ADR
Manufacturer: Texas Instruments Win Source Part Number: 065747-SN75LBC175ADR Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: RS422, RS423, RS485 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 40mV Data Rate: 50Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065747-SN75LBC175ADR
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: RS422, RS423, RS485
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 40mV
Data Rate: 50Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Quad 5V SOIC Interface Transceiver IC
710-SN75LBC175ADR
Quad 5V SOIC Interface Transceiver IC 710-SN75LBC175ADR
Quad RS-485 Bus Transceiver, 50Mbps, 5V, SOIC Product overview: SN75LBC175ADR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC175ADR can be used for catalog matching and distributor lookup.

Quad RS-485 Bus Transceiver, 50Mbps, 5V, SOIC Product overview: SN75LBC175ADR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC175ADR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
SN75LBC175ADR
RS-422/RS-485 Interface IC SN75LBC175ADR
RS-422/RS-485 Interface IC Quad Differential Line Receivers

RS-422/RS-485 Interface IC Quad Differential Line Receivers

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LBC175ADR 065747-SN75LBC175ADR 710-SN75LBC175ADR SN75LBC175ADR
Product Name SN75LBC175A Quadruple RS-485 Differential Line Receivers Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC175ADR Quad 5V SOIC Interface Transceiver IC RS-422/RS-485 Interface IC
Technology RS485
Device Type Receiver Receiver Transceiver
Features RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75 V ~ 5.25 V 5V
# of Tx 0 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT2827A 10 Bit Buffer/Driver With Series Resistor - 5962-9074401MKA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
AM26LS32AM Quadruple Differential Line Receiver - AM26LS32AMWB - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
4 suppliers
SN54ACT04 Hex Inverters - 5962-8973401DA - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT04 Hex Inverters
Supply Voltage Other; 5.5
View Details