Texas Instruments SN75C189A Quadruple Low-Power Line Receiver SN75C189AN

Description
Quadruple Low-Power Line Receiver 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Quadruple Low-Power Line Receiver 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75C189A Quadruple Low-Power Line Receiver - SN75C189AN - Texas Instruments
Dallas, TX, United States
SN75C189A Quadruple Low-Power Line Receiver
SN75C189AN
SN75C189A Quadruple Low-Power Line Receiver SN75C189AN
Quadruple Low-Power Line Receiver 14-PDIP 0 to 70

Quadruple Low-Power Line Receiver 14-PDIP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75C189AN - 030517-SN75C189AN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75C189AN
030517-SN75C189AN
Interface - Interface - Drivers, Receivers, Transceivers - SN75C189AN 030517-SN75C189AN
Manufacturer: Texas Instruments Win Source Part Number: 030517-SN75C189AN Packaging: Tube/Rail Type: Receiver Mounting: Through Hole Protocol: RS232 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 970mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Supply Voltage - Operating: 4.5 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 030517-SN75C189AN
Packaging: Tube/Rail
Type: Receiver
Mounting: Through Hole
Protocol: RS232
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 970mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 4.5 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN75C189AN - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN75C189AN
Drivers, Receivers, Transceivers SN75C189AN
IC RECEIVER 0/4 14DIP

IC RECEIVER 0/4 14DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
SN75C189AN
RS-232 Interface IC SN75C189AN
RS-232 Interface IC Quad Low Pwr

RS-232 Interface IC Quad Low Pwr

Buy Now Datasheet
Ic, Rs-232 Line Receiver, 6V, Dip-14; Device Type Texas Instruments - 26AJ9645 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Rs-232 Line Receiver, 6V, Dip-14; Device Type Texas Instruments
26AJ9645
Ic, Rs-232 Line Receiver, 6V, Dip-14; Device Type Texas Instruments 26AJ9645
IC, RS-232 LINE RECEIVER, 6V, DIP-14; Device Type:Line Receiver; IC Interface Type:RS232; No. of Receivers:4Receivers ; Supply Voltage Min:4.5V; Supply Voltage Max:6V; Driver Case Style:DIP; No. of Pins:14Pins; Operating Temperature RoHS Compliant: Yes

IC, RS-232 LINE RECEIVER, 6V, DIP-14; Device Type:Line Receiver; IC Interface Type:RS232; No. of Receivers:4Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:6V; Driver Case Style:DIP; No. of Pins:14Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75C189AN 030517-SN75C189AN SN75C189AN SN75C189AN 26AJ9645
Product Name SN75C189A Quadruple Low-Power Line Receiver Interface - Interface - Drivers, Receivers, Transceivers - SN75C189AN Drivers, Receivers, Transceivers RS-232 Interface IC Ic, Rs-232 Line Receiver, 6V, Dip-14; Device Type Texas Instruments
Device Type Receiver Receiver Receiver Receiver
Features RoHS RoHS RoHS
# of Rx 4 #
Data Rate 1000 kbps
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

MAX202 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection - MAX202IDE4 - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
2 suppliers
Interface Transceiver IC - 710-32R2210RX-4CL - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
3 suppliers
ISO35T Isolated 3.3-V Half-Duplex RS-485 Transceiver with Integrated Transformer Driver - ISO35TDWR - Texas Instruments
Specs
Technology RS485
Device Type Transceiver
Features RoHS
View Details
3 suppliers
MAX211 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection - MAX211IDBRE4 - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
3 suppliers