Texas Instruments SN75LVDT390 Quad LVDS Receiver SN75LVDT390D

Description
Quad LVDS Receiver 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad LVDS Receiver 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75LVDT390 Quad LVDS Receiver - SN75LVDT390D - Texas Instruments
Dallas, TX, United States
SN75LVDT390 Quad LVDS Receiver
SN75LVDT390D
SN75LVDT390 Quad LVDS Receiver SN75LVDT390D
Quad LVDS Receiver 16-SOIC 0 to 70

Quad LVDS Receiver 16-SOIC 0 to 70

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261481-SN75LVDT390D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261481-SN75LVDT390D
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261481-SN75LVDT390D
Win Source Part Number: 1261481-SN75LVDT390D Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Receiver Standard Package: 40 Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/4 Data Rate: 200Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN75LVDT390DG4,SN75L VDT390DG4,2156-SN75L VDT390D,296-34182-5, TEXTISSN75LVDT390D,S N75LVDT390D Base Product Number: 75LVDT390

Win Source Part Number: 1261481-SN75LVDT390D
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Receiver
Standard Package: 40
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Data Rate: 200Mbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN75LVDT390DG4,SN75LVDT390DG4,2156-SN75LVDT390D,296-34182-5,TEXTISSN75LVDT390D,SN75LVDT390D
Base Product Number: 75LVDT390

Buy Now Datasheet
Singapore, Singapore
3.3V SOIC Interface Transceiver IC
710-SN75LVDT390D
3.3V SOIC Interface Transceiver IC 710-SN75LVDT390D
LVDS Receiver IC, 630Mbps, 4-Ch, SOIC, 3.3V Product overview: SN75LVDT390D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDT390D can be used for catalog matching and distributor lookup.

LVDS Receiver IC, 630Mbps, 4-Ch, SOIC, 3.3V Product overview: SN75LVDT390D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDT390D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN75LVDT390D
LVDS Interface IC SN75LVDT390D
LVDS Interface IC QUAD LVDS RECEIVER

LVDS Interface IC QUAD LVDS RECEIVER

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LVDT390D 1261481-SN75LVDT390D 710-SN75LVDT390D SN75LVDT390D
Product Name SN75LVDT390 Quad LVDS Receiver Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 3.3V SOIC Interface Transceiver IC LVDS Interface IC
Technology LVDS
Device Type Receiver Receiver; Sensor Interface; Transceiver Transceiver
Features RoHS RoHS RoHS
# of Rx 4 #
Data Rate 200000 kbps 200000 kbps 630000 kbps 200000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

Specialized - 34P3210-CGT - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
SN54ALS240A Octal Buffers/Drivers With 3-State Outputs - 5962-8859101SA - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details
 - 54ABT244J-QMLV - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details
2 suppliers
SN54ACT245 Octal Bus Transceivers With 3-State Outputs - 5962-8766301M2A - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details