Texas Instruments SN75LVDS86 FlatLink(TM) Receiver SN75LVDS86DGGR

Description
FlatLink(TM) Receiver 48-TSSOP
Request a Quote Datasheet
Description
FlatLink(TM) Receiver 48-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75LVDS86 FlatLink(TM) Receiver - SN75LVDS86DGGR - Texas Instruments
Dallas, TX, United States
SN75LVDS86 FlatLink(TM) Receiver
SN75LVDS86DGGR
SN75LVDS86 FlatLink(TM) Receiver SN75LVDS86DGGR
FlatLink(TM) Receiver 48-TSSOP

FlatLink(TM) Receiver 48-TSSOP

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS86DGGR - 211973-SN75LVDS86DGGR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS86DGGR
211973-SN75LVDS86DGGR
Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS86DGGR 211973-SN75LVDS86DGGR
Manufacturer: Texas Instruments Win Source Part Number: 211973-SN75LVDS86DGG R Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 211973-SN75LVDS86DGGR
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
TSSOP Interface Transceiver IC
710-SN75LVDS86DGGR
TSSOP Interface Transceiver IC 710-SN75LVDS86DGGR
FlatLink(TM) Receiver 48-TSSOP Product overview: SN75LVDS86DGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDS86DGGR can be used for catalog matching and distributor lookup.

FlatLink(TM) Receiver 48-TSSOP Product overview: SN75LVDS86DGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDS86DGGR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LVDS86DGGR 211973-SN75LVDS86DGGR 710-SN75LVDS86DGGR
Product Name SN75LVDS86 FlatLink(TM) Receiver Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS86DGGR TSSOP Interface Transceiver IC
Technology LVDS
Device Type Receiver Receiver Transceiver
Features RoHS RoHS
Package Type TSSOP SOP; SSOP; TSSOP; 48-TSSOP TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT04-SP Hex Inverters - 5962-8973401VDA - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT04-SP Hex Inverters
Supply Voltage Other; 5.5
View Details
SN54ALS1244A Octal Buffers And Drivers With 3-State Outputs - 5962-88738012A - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
SN54AS756 Octal Buffers & Line Drivers With Open-Collector Outputs - 5962-9056301SA - Texas Instruments
Specs
Technology AS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details