The SN75DP119 is a 1-lane or 2-lane Embedded DisplayPort (eDP) repeater that regenerates high-speed digital signals to compensate for PCB-induced loss and reflections. It is available in a 14-pin VQFN package measuring 3.50mm x 3.50mm and operates over a temperature range of -40°C to 85°C. The device supports data rates up to 2.7 Gbps, configurable output swing levels of 300mV, 400mV, 600mV, or 750mV, and selectable receiver equalization of 0dB, 3dB, or 6dB. It features a 3-level control interface for pre-emphasis and output amplitude, and consumes between 64mW and 175mW in normal operation with a standby power draw of less than 700µW. The part meets ESD HBM ratings of 12kV.
Embedded DisplayPort (eDP) repeater 14-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 065737-SN75DP119RGYR
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: DisplayPort
Input: DisplayPort
Output: DisplayPort
Number of Channels: 2
Data Rate (Max): 2.7Gbps
Delay Time: 325ps
Signal Conditioning: Input Equalization, Output Pre-Emphasis
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 14-VQFN (3.5x3.5)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 24.9mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Signal Repeater and Signal Conditioner Interface Product overview: SN75DP119RGYR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN75DP119RGYR can be used for catalog matching and distributor lookup.
Buffer, ReDriver 2 Channel 2.7Gbps 14-VQFN (3.5x3.5)
IC REDRIVER DISPLAYPORT 14VQFN
IC REDRIVER DISPLAYPORT 14VQFN
Display Interface IC Embedded Display Port repeater
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75DP119RGYR | 065737-SN75DP119RGYR | 756-SN75DP119RGYR | SN75DP119RGYR | SN75DP119RGYR | SN75DP119RGYR | SN75DP119RGYR |
| Product Name | SN75DP119 Embedded DisplayPort (eDP) repeater | Interface - Interface - Signal Buffers, Repeaters, Splitters - SN75DP119RGYR | Interface Transceiver IC | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Display Interface IC |
| Features | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 0 to 85 C (32 to 185 F) | -40 C (-40 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | VQFN | 14-VQFN (3.5x3.5) | VQFN EP | 14-VFQFN Exposed Pad | 14-VFQFN Exposed Pad | VQFN-14 | |
| Device Type | Signal Conditioner; Buffer | Transceiver | Buffer | Sensor Interface; Buffer | Buffer; Buffer, ReDriver |