Texas Instruments SN75C3221E 3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver SN75C3221EDBR

Description
3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver 16-SSOP 0 to 70
Request a Quote
Description
3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver 16-SSOP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SN75C3221E is a single-channel RS-232 line driver and receiver operating from 3-V to 5.5-V supply, supporting data rates up to 1 Mbit/s with ±15-kV HBM and ±8-kV IEC 61000-4-2 contact and air-gap ESD protection on all RS-232 pins. It includes an auto-powerdown feature that reduces standby current to 1 μA when inactive and requires four external 0.1-μF capacitors. The device is available in a 16-pin SSOP package measuring 6.20 mm × 5.30 mm and operates over a temperature range of 0°C to 70°C.

Datasheet Summary
Powered by GS/AI

SN75C3221E is a single-channel RS-232 line driver and receiver operating from 3-V to 5.5-V supply, supporting data rates up to 1 Mbit/s with ±15-kV HBM and ±8-kV IEC 61000-4-2 contact and air-gap ESD protection on all RS-232 pins. It includes an auto-powerdown feature that reduces standby current to 1 μA when inactive and requires four external 0.1-μF capacitors. The device is available in a 16-pin SSOP package measuring 6.20 mm × 5.30 mm and operates over a temperature range of 0°C to 70°C.

Suppliers

Company
Product
Description
Supplier Links
SN75C3221E 3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver - SN75C3221EDBR - Texas Instruments
Dallas, TX, United States
SN75C3221E 3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver
SN75C3221EDBR
SN75C3221E 3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver SN75C3221EDBR
3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver 16-SSOP 0 to 70

3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver 16-SSOP 0 to 70

Buy Now Datasheet
 - SN75C3221EDBR - Rochester Electronics
Newburyport, MA, United States
SN75C3221E 3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver

SN75C3221E 3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75C3221EDBR - 1100999-SN75C3221EDBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75C3221EDBR
1100999-SN75C3221EDBR
Interface - Interface - Drivers, Receivers, Transceivers - SN75C3221EDBR 1100999-SN75C3221EDBR
Manufacturer: Texas Instruments Win Source Part Number: 1100999-SN75C3221EDB R Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100999-SN75C3221EDBR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SSOP Interface Transceiver IC
710-SN75C3221EDBR
SSOP Interface Transceiver IC 710-SN75C3221EDBR
3- to 5.5-V single channel 1Mbps RS-232 line driver/receiver with +/-15-kV IEC-ESD protection 16-SSOP 0 to 70 Product overview: SN75C3221EDBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C3221EDBR can be used for catalog matching and distributor lookup.

3- to 5.5-V single channel 1Mbps RS-232 line driver/receiver with +/-15-kV IEC-ESD protection 16-SSOP 0 to 70 Product overview: SN75C3221EDBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C3221EDBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
SN75C3221EDBR
RS-232 Interface IC SN75C3221EDBR
RS-232 Interface IC RS-232 1 Mbit/s Line Driver/Receiver

RS-232 Interface IC RS-232 1 Mbit/s Line Driver/Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75C3221EDBR SN75C3221EDBR 1100999-SN75C3221EDBR 710-SN75C3221EDBR SN75C3221EDBR
Product Name SN75C3221E 3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver Interface - Interface - Drivers, Receivers, Transceivers - SN75C3221EDBR SSOP Interface Transceiver IC RS-232 Interface IC
Technology RS232 RS232
Device Type Line / Bus Driver; Receiver Receiver Receiver; Transceiver Transceiver
Features RoHS RoHS RoHS RoHS
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

MAX208 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection - MAX208IDBG4 - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
2 suppliers
ISO3086T Isolated 485 Transceiver with integrated transformer driver - ISO3086TDWR - Texas Instruments
Specs
Device Type Transceiver
Features RoHS
Supply Voltage 3V; Other; 5.5
View Details
4 suppliers
 - 54ACTQ244JRQMLV - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details
2 suppliers
SN54HCT04-SP Hex Inverters - 5962-8974701VDA - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT04-SP Hex Inverters
Supply Voltage Other; 5.5
View Details