Texas Instruments SN75LBC176 Differential Bus Transceiver SN75LBC176P

Description
Differential Bus Transceiver 8-PDIP 0 to 70
Request a Quote Datasheet
Description
Differential Bus Transceiver 8-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75LBC176 Differential Bus Transceiver - SN75LBC176P - Texas Instruments
Dallas, TX, United States
SN75LBC176 Differential Bus Transceiver
SN75LBC176P
SN75LBC176 Differential Bus Transceiver SN75LBC176P
Differential Bus Transceiver 8-PDIP 0 to 70

Differential Bus Transceiver 8-PDIP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC176P - 082475-SN75LBC176P - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC176P
082475-SN75LBC176P
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC176P 082475-SN75LBC176P
Manufacturer: Texas Instruments Win Source Part Number: 082475-SN75LBC176P Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 50mV Data Rate: 30Mbps Family Name: SN75LBC176 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): LTC1484CMS8#TRMPBF; MAX14836GTG+TCP6; MAX14836GTG+CP6; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082475-SN75LBC176P
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 50mV
Data Rate: 30Mbps
Family Name: SN75LBC176
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): LTC1484CMS8#TRMPBF; MAX14836GTG+TCP6; MAX14836GTG+CP6;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5V Interface Transceiver IC
710-SN75LBC176P
5V Interface Transceiver IC 710-SN75LBC176P
Differential Bus Transceiver, 30Mbps, 5V, PDIP, Half Duplex Product overview: SN75LBC176P from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC176P can be used for catalog matching and distributor lookup.

Differential Bus Transceiver, 30Mbps, 5V, PDIP, Half Duplex Product overview: SN75LBC176P from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC176P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Line Interface ICs - 1000758 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1000758
Line Interface ICs 1000758
Texas Instruments SN75LBC176P

Texas Instruments SN75LBC176P

Supplier's Site
Line Interface ICs - 1892333P - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1892333P
Line Interface ICs 1892333P
Texas Instruments SN75LBC176P

Texas Instruments SN75LBC176P

Supplier's Site
Line Interface ICs - 1892333 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1892333
Line Interface ICs 1892333
Texas Instruments SN75LBC176P

Texas Instruments SN75LBC176P

Supplier's Site
Sheung Wan, Hong Kong
RS-485 Interface IC
SN75LBC176P
RS-485 Interface IC SN75LBC176P
RS-485 Interface IC Diff Bus Trans

RS-485 Interface IC Diff Bus Trans

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN75LBC176P - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN75LBC176P
Drivers, Receivers, Transceivers SN75LBC176P
IC TRANSCEIVER HALF 1/1 8DIP

IC TRANSCEIVER HALF 1/1 8DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LBC176P 082475-SN75LBC176P 710-SN75LBC176P 1000758 1892333P SN75LBC176P SN75LBC176P
Product Name SN75LBC176 Differential Bus Transceiver Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC176P 5V Interface Transceiver IC Line Interface ICs Line Interface ICs RS-485 Interface IC Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Transceiver Transceiver Transceiver; Bus Transceiver Transceiver; Bus Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75 V ~ 5.25 V 5V Other; 4.75V ~ 5.25V
# of Tx 1 # 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS653 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-8968701KA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
PMIC - PMIC - Display Drivers - 4055BE - 161896-4055BE - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 18 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; PDIP; 16-PDIP
View Details
MAX208 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection - MAX208CDBRG4 - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
4 suppliers
ISO3086 Isolated 5-V Full-Duplex RS-485 Transceivers - ISO3086DWR - Texas Instruments
Specs
Technology RS485
Device Type Transceiver
Features RoHS
View Details
5 suppliers