Texas Instruments SN75LBC184 Transient Voltage Suppression Differential Transceiver SN75LBC184P

Description
Transient Voltage Suppression Differential Transceiver 8-PDIP 0 to 70
Request a Quote Datasheet
Description
Transient Voltage Suppression Differential Transceiver 8-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75LBC184 Transient Voltage Suppression Differential Transceiver - SN75LBC184P - Texas Instruments
Dallas, TX, United States
SN75LBC184 Transient Voltage Suppression Differential Transceiver
SN75LBC184P
SN75LBC184 Transient Voltage Suppression Differential Transceiver SN75LBC184P
Transient Voltage Suppression Differential Transceiver 8-PDIP 0 to 70

Transient Voltage Suppression Differential Transceiver 8-PDIP 0 to 70

Buy Now Datasheet
Singapore, Singapore
5V Interface Transceiver IC
710-SN75LBC184P
5V Interface Transceiver IC 710-SN75LBC184P
RS-485 Transceiver, 250Kbps, 5V, 1 Tx/Rx, PDIP Product overview: SN75LBC184P from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC184P can be used for catalog matching and distributor lookup.

RS-485 Transceiver, 250Kbps, 5V, 1 Tx/Rx, PDIP Product overview: SN75LBC184P from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC184P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Line Interface ICs - 1218431 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1218431
Line Interface ICs 1218431
Texas Instruments SN75LBC184P

Texas Instruments SN75LBC184P

Supplier's Site
Line Interface ICs - 527615 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
527615
Line Interface ICs 527615
Texas Instruments SN75LBC184P

Texas Instruments SN75LBC184P

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC184P - 007540-SN75LBC184P - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC184P
007540-SN75LBC184P
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC184P 007540-SN75LBC184P
Manufacturer: Texas Instruments Win Source Part Number: 007540-SN75LBC184P Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 007540-SN75LBC184P
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 70mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN75LBC184P - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN75LBC184P
Drivers, Receivers, Transceivers SN75LBC184P
IC TRANSCEIVER HALF 1/1 8DIP

IC TRANSCEIVER HALF 1/1 8DIP

Supplier's Site Datasheet
Transceiver Esd Protected, 75Lbc184; Device Type Texas Instruments - 28AH5181 - Newark, An Avnet Company
Chicago, IL, United States
Transceiver Esd Protected, 75Lbc184; Device Type Texas Instruments
28AH5181
Transceiver Esd Protected, 75Lbc184; Device Type Texas Instruments 28AH5181
TRANSCEIVER ESD PROTECTED, 75LBC184; Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:DIP; No. of RoHS Compliant: Yes

TRANSCEIVER ESD PROTECTED, 75LBC184; Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:DIP; No. of RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
RS-485 Interface IC
SN75LBC184P
RS-485 Interface IC SN75LBC184P
RS-485 Interface IC Trans Volt Spprssn Diff Transceiver

RS-485 Interface IC Trans Volt Spprssn Diff Transceiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LBC184P 710-SN75LBC184P 1218431 007540-SN75LBC184P SN75LBC184P 28AH5181 SN75LBC184P
Product Name SN75LBC184 Transient Voltage Suppression Differential Transceiver 5V Interface Transceiver IC Line Interface ICs Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC184P Drivers, Receivers, Transceivers Transceiver Esd Protected, 75Lbc184; Device Type Texas Instruments RS-485 Interface IC
Device Type Transceiver Transceiver Transceiver; Line Transceiver Receiver; Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75 V ~ 5.25 V Other; 4.75V ~ 5.25V Other; 4.75V 5V
# of Tx 1 # 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100126J-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details
GD65232 Multiple RS-232 Drivers and Receivers - GD65232PWR - Texas Instruments
Specs
Technology RS232
Device Type Receiver
Features RoHS
View Details
5 suppliers
DS96F173MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076602MEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 1 #
View Details
SN54AC244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8755201VSA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details