Quad RS-485 Differential Line Drivers 16-SOIC 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | SN75LBC172A16DWG4 |
| Product Name | SN75LBC172A Quad RS-485 Differential Line Drivers |
| Technology | RS485 |
| Device Type | Line / Bus Driver |
| Features | RoHS |
| Supply Voltage | 5V |
| # of Tx | 4 # |