Texas Instruments SN75HVD08 3.3/5-V RS-485 Transceiver SN75HVD08DR

Description
3.3/5-V RS-485 Transceiver 8-SOIC 0 to 70
Request a Quote
Description
3.3/5-V RS-485 Transceiver 8-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN75HVD08DR is a 3-V to 5.5-V RS-485 transceiver in an 8-pin SOIC package measuring 4.90 mm × 3.91 mm, designed for balanced data transmission compliant with ANSI TIA/EIA-485-A. It features open-circuit, short-circuit, and idle-bus failsafe receiver functionality, 1/8th unit-load drive capability supporting up to 256 nodes, 16-kV HBM ESD protection on bus pins, and slew-rate limited outputs for 10 Mbps signaling. It operates within a 0°C to 70°C temperature range.

Datasheet Summary
Powered by GS/AI

The SN75HVD08DR is a 3-V to 5.5-V RS-485 transceiver in an 8-pin SOIC package measuring 4.90 mm × 3.91 mm, designed for balanced data transmission compliant with ANSI TIA/EIA-485-A. It features open-circuit, short-circuit, and idle-bus failsafe receiver functionality, 1/8th unit-load drive capability supporting up to 256 nodes, 16-kV HBM ESD protection on bus pins, and slew-rate limited outputs for 10 Mbps signaling. It operates within a 0°C to 70°C temperature range.

Suppliers

Company
Product
Description
Supplier Links
SN75HVD08 3.3/5-V RS-485 Transceiver - SN75HVD08DR - Texas Instruments
Dallas, TX, United States
SN75HVD08 3.3/5-V RS-485 Transceiver
SN75HVD08DR
SN75HVD08 3.3/5-V RS-485 Transceiver SN75HVD08DR
3.3/5-V RS-485 Transceiver 8-SOIC 0 to 70

3.3/5-V RS-485 Transceiver 8-SOIC 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75HVD08DR - 030536-SN75HVD08DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75HVD08DR
030536-SN75HVD08DR
Interface - Interface - Drivers, Receivers, Transceivers - SN75HVD08DR 030536-SN75HVD08DR
Manufacturer: Texas Instruments Win Source Part Number: 030536-SN75HVD08DR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 35mV Data Rate: 10Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 030536-SN75HVD08DR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 35mV
Data Rate: 10Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5V SOIC Interface Transceiver IC
710-SN75HVD08DR
5V SOIC Interface Transceiver IC 710-SN75HVD08DR
RS-485 Transceiver, 10Mbps, 3.3/5V, Half Duplex, SOIC Product overview: SN75HVD08DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75HVD08DR can be used for catalog matching and distributor lookup.

RS-485 Transceiver, 10Mbps, 3.3/5V, Half Duplex, SOIC Product overview: SN75HVD08DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75HVD08DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN75HVD08DR - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, BICMOS, PDSO8

Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, BICMOS, PDSO8

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - SN75HVD08DR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN75HVD08DR
Drivers, Receivers, Transceivers SN75HVD08DR
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site Datasheet
Ic, Transceiver, 5.5V, Smd; Device Type Texas Instruments - 33AH4979 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Transceiver, 5.5V, Smd; Device Type Texas Instruments
33AH4979
Ic, Transceiver, 5.5V, Smd; Device Type Texas Instruments 33AH4979
IC, TRANSCEIVER, 5.5V, SMD; Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:8Pins; RoHS Compliant: Yes

IC, TRANSCEIVER, 5.5V, SMD; Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:8Pins; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
RS-485 Interface IC
SN75HVD08DR
RS-485 Interface IC SN75HVD08DR
RS-485 Interface IC 3.3/5-V RS-485 Transceiver

RS-485 Interface IC 3.3/5-V RS-485 Transceiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75HVD08DR 030536-SN75HVD08DR 710-SN75HVD08DR SN75HVD08DR SN75HVD08DR 33AH4979 SN75HVD08DR
Product Name SN75HVD08 3.3/5-V RS-485 Transceiver Interface - Interface - Drivers, Receivers, Transceivers - SN75HVD08DR 5V SOIC Interface Transceiver IC Drivers, Receivers, Transceivers Ic, Transceiver, 5.5V, Smd; Device Type Texas Instruments RS-485 Interface IC
Technology RS485 RS422; RS485; RS422, RS485
Device Type Transceiver Receiver; Transceiver Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS RoHS
Supply Voltage 5V Other; 3 V ~ 5.5 V Other; 3V ~ 5.5V Other; 3V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

DS26LS31MQML Quad High Speed Differential Line Driver - DS26LS31ME-SMD - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
DS26LS31C Quad High Speed Differential Line Drivers - DS26LS31CMX - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
3 suppliers
MAX208 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection - MAX208IDB - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
4 suppliers
SN55LBC176 Differential Bus Transceiver - 5962-9318301Q2A - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
3 suppliers