DisplayPort to TMDS Translator 48-VQFN 0 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 082465-SN75DP139RGZR
Packaging: Reel - TR
Applications: Desktop, Notebook PCs
Mounting: Surface Mount
Family Name: SN75DP139
Categories: Integrated Circuits
Status: Active
Case / Package: 48-VQFN (7x7)
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): SN75DP139RSBR; SN75DP139RSBT; SN75DP139RGZT;
Introduction Date: January 01, 2009
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
IC INTERFACE SPECIALIZED 48VQFN
IC INTERFACE SPECIALIZED 48VQFN
IC INTERFACE SPECIALIZED 48VQFN
Desktop, Notebook PCs Interface 48-VQFN (7x7)
Display Interface IC DisplayPort to TMDS Translator
| Texas Instruments | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75DP139RGZR | 082465-SN75DP139RGZR | SN75DP139RGZR | SN75DP139RGZR | SN75DP139RGZR | SN75DP139RGZR | SN75DP139RGZR |
| Product Name | SN75DP139 DisplayPort to TMDS Translator | Interface - Interface - Specialized - SN75DP139RGZR | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Specialized | Display Interface IC |
| Features | RoHS | RoHS | RoHS | ||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||||
| Package Type | VQFN,WQFN | 48-VQFN (7x7) | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | VQFN-48 |