Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SN75LVDM976DLRG4

Description
Win Source Part Number: 1261511-SN75LVDM976D LRG4 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Standard Package: 1,000 Mounting: SMD (SMT) Number of Drivers/Receivers: 9/9 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN75LV Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1261511-SN75LVDM976D LRG4 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Standard Package: 1,000 Mounting: SMD (SMT) Number of Drivers/Receivers: 9/9 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN75LV Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261511-SN75LVDM976DLRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261511-SN75LVDM976DLRG4
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261511-SN75LVDM976DLRG4
Win Source Part Number: 1261511-SN75LVDM976D LRG4 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Standard Package: 1,000 Mounting: SMD (SMT) Number of Drivers/Receivers: 9/9 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN75LV Product Status: Obsolete

Win Source Part Number: 1261511-SN75LVDM976DLRG4
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Standard Package: 1,000
Mounting: SMD (SMT)
Number of Drivers/Receivers: 9/9
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN75LV
Product Status: Obsolete

Buy Now Datasheet
SSOP Interface Transceiver IC - 710-SN75LVDM976DLRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Interface Transceiver IC
710-SN75LVDM976DLRG4
SSOP Interface Transceiver IC 710-SN75LVDM976DLRG4
9 LINE TRANSCEIVER, PDSO56, GREEN, PLASTIC, SSOP-56 Product overview: SN75LVDM976DLRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDM976DLRG4 can be used for catalog matching and distributor lookup.

9 LINE TRANSCEIVER, PDSO56, GREEN, PLASTIC, SSOP-56 Product overview: SN75LVDM976DLRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDM976DLRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1261511-SN75LVDM976DLRG4 710-SN75LVDM976DLRG4
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SSOP Interface Transceiver IC
Device Type Receiver; Sensor Interface; Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

LVDS Interface Ics - 1906272 - RS Components, Ltd.
Specs
Technology LVDS; LVCMOS; Bus LVDS
Device Type Deserializer
Features RoHS
View Details
 - 74ABT244DB,112 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; SSOP20
View Details
Interface - Sensor and Detector Interfaces - AD9944KCPZRL - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
DS26C32AMQML CMOS Quad Differential Line Receivers - 5962-9164001MFA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details