Texas Instruments Interface - Interface - Serializers, Deserializers - SN75LVDT1422PAG SN75LVDT1422PAG

Description
Manufacturer: Texas Instruments Win Source Part Number: 191827-SN75LVDT1422P AG Packaging: Tray Mounting: SMD (SMT) Number of Inputs: 14/2 Output Type: LVDS Data Rate: 175Mbps Input Type: LVDS, LVTTL Number of Outputs: 2/14 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C (TA) Case / Package: 64-TQFP (10x10) Purpose: Serializer/Deseriali zer Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 191827-SN75LVDT1422P AG Packaging: Tray Mounting: SMD (SMT) Number of Inputs: 14/2 Output Type: LVDS Data Rate: 175Mbps Input Type: LVDS, LVTTL Number of Outputs: 2/14 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C (TA) Case / Package: 64-TQFP (10x10) Purpose: Serializer/Deseriali zer Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Serializers, Deserializers - SN75LVDT1422PAG - 191827-SN75LVDT1422PAG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - SN75LVDT1422PAG
191827-SN75LVDT1422PAG
Interface - Interface - Serializers, Deserializers - SN75LVDT1422PAG 191827-SN75LVDT1422PAG
Manufacturer: Texas Instruments Win Source Part Number: 191827-SN75LVDT1422P AG Packaging: Tray Mounting: SMD (SMT) Number of Inputs: 14/2 Output Type: LVDS Data Rate: 175Mbps Input Type: LVDS, LVTTL Number of Outputs: 2/14 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C (TA) Case / Package: 64-TQFP (10x10) Purpose: Serializer/Deseriali zer Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 191827-SN75LVDT1422PAG
Packaging: Tray
Mounting: SMD (SMT)
Number of Inputs: 14/2
Output Type: LVDS
Data Rate: 175Mbps
Input Type: LVDS, LVTTL
Number of Outputs: 2/14
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C (TA)
Case / Package: 64-TQFP (10x10)
Purpose: Serializer/Deserializer
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
755-SN75LVDT1422PAG
Interface Transceiver IC 755-SN75LVDT1422PAG
Full-duplex serializer & deserializer 64-TQFP -10 to 70 Product overview: SN75LVDT1422PAG from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN75LVDT1422PAG can be used for catalog matching and distributor lookup.

Full-duplex serializer & deserializer 64-TQFP -10 to 70 Product overview: SN75LVDT1422PAG from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN75LVDT1422PAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Serializers, Deserializers - SN75LVDT1422PAG - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
SN75LVDT1422PAG
Interface - Serializers, Deserializers SN75LVDT1422PAG
IC SERDES 175MBPS 64TQFP

IC SERDES 175MBPS 64TQFP

Supplier's Site Datasheet
Serializers, Deserializers - SN75LVDT1422PAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
SN75LVDT1422PAG
Serializers, Deserializers SN75LVDT1422PAG
175Mbps Serializer/Deseriali zer 14/2 Input 2/14 Output 64-TQFP (10x10)

175Mbps Serializer/Deserializer 14/2 Input 2/14 Output 64-TQFP (10x10)

Buy Now
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - SN75LVDT1422PAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
SN75LVDT1422PAG
Integrated Circuits (ICs) - Interface - Serializers, Deserializers SN75LVDT1422PAG
IC SERDES 175MBPS 64TQFP

IC SERDES 175MBPS 64TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 191827-SN75LVDT1422PAG 755-SN75LVDT1422PAG SN75LVDT1422PAG SN75LVDT1422PAG SN75LVDT1422PAG
Product Name Interface - Interface - Serializers, Deserializers - SN75LVDT1422PAG Interface Transceiver IC Interface - Serializers, Deserializers Serializers, Deserializers Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Supply Voltage Other; 3 V ~ 3.6 V 3.6V; Other; 3V ~ 3.6V 3.6V; Other
Data Rate 175000 kbps 175000 kbps 175000 kbps 175000 kbps
Operating Temperature -10 to 70 C (14 to 158 F) -10 C (14 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Package Type QFP; TQFP; 64-TQFP (10x10) TQFP QFP; TQFP; 64-TQFP QFP; TQFP
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4973SBT - 1029826-A4973SBT - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
Interface module - 289-503 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
 - PHDMI2F4,115 - Rochester Electronics
Nexperia B.V.
Specs
Technology HDMI
Device Type Sensor Interface
Features RoHS
View Details
DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076502M2A - Texas Instruments
Specs
Device Type DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 4 #
View Details