DUAL LINE TRANSCEIVER, PDSO20, GREEN, PLASTIC, TSSOP-20 Product overview: SN75C3223PWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C3223PWRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095277-SN75C3223PWR
Packaging: Tape and Reel
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Data Rate: 1 Mbps
Number of Drivers: 2
Weight: 76.997305 mg
Number of Pins: 20
Number of Receivers: 2
Number of Transmitters: 2
Number of Transceivers: 1
Categories: RS-232 / RS-422 / RS-485 Interface
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 3 V
Logic Function: Receiver
Nominal Supply Current: 1 mA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 710-SN75C3223PWRG4 | 1095277-SN75C3223PWRG4 |
| Product Name | Dual TSSOP Interface Transceiver IC | Interface - RS - 232 / RS - 422 / RS - 485 Interface - SN75C3223PWRG4 |
| Device Type | Transceiver | Receiver; Sensor Interface; Storage Interface; Transmitter; Transceiver |
| Features | RoHS | RoHS |
| Data Rate | 1000 kbps | 1000 kbps |
| Operating Temperature | 0 C (32 F) | 0 C (32 F) |