Texas Instruments SN75LVDS32 Quad High-Speed Differential Receivers SN75LVDS32D

Description
Quad High-Speed Differential Receivers 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad High-Speed Differential Receivers 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75LVDS32 Quad High-Speed Differential Receivers - SN75LVDS32D - Texas Instruments
Dallas, TX, United States
SN75LVDS32 Quad High-Speed Differential Receivers
SN75LVDS32D
SN75LVDS32 Quad High-Speed Differential Receivers SN75LVDS32D
Quad High-Speed Differential Receivers 16-SOIC 0 to 70

Quad High-Speed Differential Receivers 16-SOIC 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS32D - 808951-SN75LVDS32D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS32D
808951-SN75LVDS32D
Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS32D 808951-SN75LVDS32D
Manufacturer: Texas Instruments Win Source Part Number: 808951-SN75LVDS32D Packaging: Tube Type: Receiver Mounting Style: SMD Protocol: LVDS Number of Drivers/Receivers: 0/4 Data Rate: 155Mbps Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V Part Number Series: 75LVDS32

Manufacturer: Texas Instruments
Win Source Part Number: 808951-SN75LVDS32D
Packaging: Tube
Type: Receiver
Mounting Style: SMD
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Data Rate: 155Mbps
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V
Part Number Series: 75LVDS32

Buy Now
Singapore, Singapore
Quad SOIC Interface Transceiver IC
710-SN75LVDS32D
Quad SOIC Interface Transceiver IC 710-SN75LVDS32D
Quad High-Speed Differential Receivers 16-SOIC 0 to 70 Product overview: SN75LVDS32D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDS32D can be used for catalog matching and distributor lookup.

Quad High-Speed Differential Receivers 16-SOIC 0 to 70 Product overview: SN75LVDS32D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDS32D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN75LVDS32D
LVDS Interface IC SN75LVDS32D
LVDS Interface IC Quad HS Diff

LVDS Interface IC Quad HS Diff

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LVDS32D 808951-SN75LVDS32D 710-SN75LVDS32D SN75LVDS32D
Product Name SN75LVDS32 Quad High-Speed Differential Receivers Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS32D Quad SOIC Interface Transceiver IC LVDS Interface IC
Technology LVDS
Device Type Receiver Receiver Transceiver
Features RoHS RoHS RoHS
# of Rx 4 #
Data Rate 155000 kbps 155000 kbps 155000 kbps 155000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

DS26C32AMQML CMOS Quad Differential Line Receivers - 5962-9164001MEA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
SN54ACT16245 16-Bit Bus Transceivers With 3-State Outputs - 5962-9202301MXA - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604QEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
AM26LS32AM Quadruple Differential Line Receiver - 5962-7802003MFA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
2 suppliers