Texas Instruments SN75C3232 3-V To 5.5-V Two Channel RS-232 Compatible Line Driver/Receiver SN75C3232PWR

Description
3-V To 5.5-V Two Channel RS-232 Compatible Line Driver/Receiver 16-TSSOP 0 to 70
Request a Quote Datasheet
Description
3-V To 5.5-V Two Channel RS-232 Compatible Line Driver/Receiver 16-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75C3232 3-V To 5.5-V Two Channel RS-232 Compatible Line Driver/Receiver - SN75C3232PWR - Texas Instruments
Dallas, TX, United States
SN75C3232 3-V To 5.5-V Two Channel RS-232 Compatible Line Driver/Receiver
SN75C3232PWR
SN75C3232 3-V To 5.5-V Two Channel RS-232 Compatible Line Driver/Receiver SN75C3232PWR
3-V To 5.5-V Two Channel RS-232 Compatible Line Driver/Receiver 16-TSSOP 0 to 70

3-V To 5.5-V Two Channel RS-232 Compatible Line Driver/Receiver 16-TSSOP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75C3232PWR - 030525-SN75C3232PWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75C3232PWR
030525-SN75C3232PWR
Interface - Interface - Drivers, Receivers, Transceivers - SN75C3232PWR 030525-SN75C3232PWR
Manufacturer: Texas Instruments Win Source Part Number: 030525-SN75C3232PWR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 030525-SN75C3232PWR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
TSSOP Interface Transceiver IC
710-SN75C3232PWR
TSSOP Interface Transceiver IC 710-SN75C3232PWR
3-V To 5.5-V Two Channel RS-232 Compatible Line Driver/Receiver 16-TSSOP 0 to 70 Product overview: SN75C3232PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C3232PWR can be used for catalog matching and distributor lookup.

3-V To 5.5-V Two Channel RS-232 Compatible Line Driver/Receiver 16-TSSOP 0 to 70 Product overview: SN75C3232PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C3232PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
SN75C3232PWR
RS-232 Interface IC SN75C3232PWR
RS-232 Interface IC 3-5.5V 2 Ch Compat Line Drvr/Rcvr

RS-232 Interface IC 3-5.5V 2 Ch Compat Line Drvr/Rcvr

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN75C3232PWR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN75C3232PWR
Drivers, Receivers, Transceivers SN75C3232PWR
IC TRANSCEIVER FULL 2/2 16TSSOP

IC TRANSCEIVER FULL 2/2 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75C3232PWR 030525-SN75C3232PWR 710-SN75C3232PWR SN75C3232PWR SN75C3232PWR
Product Name SN75C3232 3-V To 5.5-V Two Channel RS-232 Compatible Line Driver/Receiver Interface - Interface - Drivers, Receivers, Transceivers - SN75C3232PWR TSSOP Interface Transceiver IC RS-232 Interface IC Drivers, Receivers, Transceivers
Technology RS232 RS232; RS232
Device Type Line / Bus Driver; Receiver Receiver; Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

ISO3080 Isolated 5-V Full-Duplex RS-485 Transceivers - ISO3080DWR - Texas Instruments
Specs
Technology RS485
Device Type Transceiver
Features RoHS
View Details
6 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
DS8923A TRI-STATE RS-422 Dual Differential Line Drivers and Receiver Pair - DS8923AM - Texas Instruments
Specs
Technology RS422
Device Type Line / Bus Driver; Receiver
# of Tx 2 #
View Details
4 suppliers