Texas Instruments SN75DP126 DisplayPort 1:2 Re-Driver Switch with DisplayPort and TMDS Translator Outputs SN75DP126SSRHUR

Description
DisplayPort 1:2 Re-Driver Switch with DisplayPort and TMDS Translator Outputs 56-WQFN 0 to 85
Request a Quote Datasheet
Description
DisplayPort 1:2 Re-Driver Switch with DisplayPort and TMDS Translator Outputs 56-WQFN 0 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75DP126 DisplayPort 1:2 Re-Driver Switch with DisplayPort and TMDS Translator Outputs - SN75DP126SSRHUR - Texas Instruments
Dallas, TX, United States
SN75DP126 DisplayPort 1:2 Re-Driver Switch with DisplayPort and TMDS Translator Outputs
SN75DP126SSRHUR
SN75DP126 DisplayPort 1:2 Re-Driver Switch with DisplayPort and TMDS Translator Outputs SN75DP126SSRHUR
DisplayPort 1:2 Re-Driver Switch with DisplayPort and TMDS Translator Outputs 56-WQFN 0 to 85

DisplayPort 1:2 Re-Driver Switch with DisplayPort and TMDS Translator Outputs 56-WQFN 0 to 85

Supplier's Site Datasheet
Interface - Interface - Specialized - SN75DP126SSRHUR - 030531-SN75DP126SSRHUR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - SN75DP126SSRHUR
030531-SN75DP126SSRHUR
Interface - Interface - Specialized - SN75DP126SSRHUR 030531-SN75DP126SSRHUR
Manufacturer: Texas Instruments Win Source Part Number: 030531-SN75DP126SSRH UR Packaging: Reel - TR Applications: Desktop, Notebook PCs Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 56-WQFN-EP (5x11) Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 030531-SN75DP126SSRHUR
Packaging: Reel - TR
Applications: Desktop, Notebook PCs
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 56-WQFN-EP (5x11)
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
SN75DP126SSRHUR
Integrated Circuits (ICs) - Interface - Specialized SN75DP126SSRHUR
IC INTERFACE SPECIALIZED 56WQFN

IC INTERFACE SPECIALIZED 56WQFN

Supplier's Site
Specialized - SN75DP126SSRHUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
SN75DP126SSRHUR
Specialized SN75DP126SSRHUR
Desktop, Notebook PCs Interface 56-WQFN (5x11)

Desktop, Notebook PCs Interface 56-WQFN (5x11)

Buy Now
Sheung Wan, Hong Kong
Display Interface IC
SN75DP126SSRHUR
Display Interface IC SN75DP126SSRHUR
Display Interface IC DisplayPort 1:2 Re- Driver Switch

Display Interface IC DisplayPort 1:2 Re- Driver Switch

Buy Now Datasheet
Interface - Specialized - SN75DP126SSRHUR - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
SN75DP126SSRHUR
Interface - Specialized SN75DP126SSRHUR
IC INTERFACE SPECIALIZED 56WQFN

IC INTERFACE SPECIALIZED 56WQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75DP126SSRHUR 030531-SN75DP126SSRHUR SN75DP126SSRHUR SN75DP126SSRHUR SN75DP126SSRHUR SN75DP126SSRHUR
Product Name SN75DP126 DisplayPort 1:2 Re-Driver Switch with DisplayPort and TMDS Translator Outputs Interface - Interface - Specialized - SN75DP126SSRHUR Integrated Circuits (ICs) - Interface - Specialized Specialized Display Interface IC Interface - Specialized
Features RoHS RoHS RoHS
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Package Type WQFN 56-WQFN-EP (5x11) 56-WFQFN Exposed Pad WQFN-56 56-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

AM26C31 Quadruple Differential Line Driver - AM26C31IN - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
5 suppliers
Analog Switches, Multiplexers, Demultiplexers - CD4052BM96 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 20V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BEE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
DS26LS31MQML Quad High Speed Differential Line Driver - AM26LS31MW/883 - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
3 suppliers