Texas Instruments SN75HVD12 3.3V Differential Transceiver SN75HVD12D

Description
3.3V Differential Transceiver 8-SOIC 0 to 70
Request a Quote
Description
3.3V Differential Transceiver 8-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN75HVD12D is a 3.3-V RS-485 transceiver in an 8-pin SOIC package, measuring 4.90 mm × 3.91 mm, designed for bidirectional data communication on multipoint bus lines. It supports signaling rates up to 1 Mbps, features a 1/8 unit load for up to 256 nodes on the bus, and complies with ANSI TIA/EIA-485-A and ISO 8482:1993 standards. The device includes bus-pin ESD protection exceeding 16 kV HBM, short-circuit protection from -7 V to 12 V, thermal shutdown, and fail-safe receiver operation. It operates from 0°C to 70°C and supports glitch-free power-up and power-down for hot-plugging applications.

Datasheet Summary
Powered by GS/AI

The SN75HVD12D is a 3.3-V RS-485 transceiver in an 8-pin SOIC package, measuring 4.90 mm × 3.91 mm, designed for bidirectional data communication on multipoint bus lines. It supports signaling rates up to 1 Mbps, features a 1/8 unit load for up to 256 nodes on the bus, and complies with ANSI TIA/EIA-485-A and ISO 8482:1993 standards. The device includes bus-pin ESD protection exceeding 16 kV HBM, short-circuit protection from -7 V to 12 V, thermal shutdown, and fail-safe receiver operation. It operates from 0°C to 70°C and supports glitch-free power-up and power-down for hot-plugging applications.

Suppliers

Company
Product
Description
Supplier Links
SN75HVD12 3.3V Differential Transceiver - SN75HVD12D - Texas Instruments
Dallas, TX, United States
SN75HVD12 3.3V Differential Transceiver
SN75HVD12D
SN75HVD12 3.3V Differential Transceiver SN75HVD12D
3.3V Differential Transceiver 8-SOIC 0 to 70

3.3V Differential Transceiver 8-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
3.3V SOIC Interface Transceiver IC
710-SN75HVD12D
3.3V SOIC Interface Transceiver IC 710-SN75HVD12D
RS-485 Transceiver, 3.3V, 1Mbps, Half Duplex, SOIC Product overview: SN75HVD12D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75HVD12D can be used for catalog matching and distributor lookup.

RS-485 Transceiver, 3.3V, 1Mbps, Half Duplex, SOIC Product overview: SN75HVD12D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75HVD12D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - SN75HVD12D - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN75HVD12D
Drivers, Receivers, Transceivers SN75HVD12D
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN75HVD12D
RS-485 Interface IC SN75HVD12D
RS-485 Interface IC 3.3V Differential Transceivers

RS-485 Interface IC 3.3V Differential Transceivers

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75HVD12D 710-SN75HVD12D SN75HVD12D SN75HVD12D
Product Name SN75HVD12 3.3V Differential Transceiver 3.3V SOIC Interface Transceiver IC Drivers, Receivers, Transceivers RS-485 Interface IC
Device Type Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS
Supply Voltage 3.3V Other; 3V ~ 3.6V 3.3V
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN55ALS161 Octal General-Purpose Interface Bus Transceiver - 5962-8968101RA - Texas Instruments
Specs
Device Type Transceiver
# of Rx 8 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specialized - 32P4802-CGT - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
SN54AS760 Octal Buffers & Line Drivers With Open-Collector Outputs - 5962-87767012A - Texas Instruments
Specs
Technology AS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details