Texas Instruments SN75C3238 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver SN75C3238PW

Description
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-TSSOP 0 to 70
Request a Quote
Description
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-TSSOP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN75C3238PW is a multichannel RS-232 line driver/receiver designed to operate with a supply voltage ranging from 3 V to 5.5 V. It features five line drivers and three line receivers, along with a dual charge-pump circuit that provides ±15-kV ESD protection on the serial-port connection pins. This device supports data signaling rates from 250 kbit/s to 1 Mbit/s and includes an always-active noninverting output (ROUT1B) for applications that require continuous data transmission even when powered down. The SN75C3238PW incorporates an auto-powerdown plus feature, which reduces standby current to 1 µA when inactive for 30 seconds, enhancing battery life in portable applications. It is suitable for various applications, including battery-powered systems, PDAs, laptops, and modems. The device is inter-operable with other Texas Instruments RS-232 products, such as the SN65C3243 and SN75C3243, making it a versatile choice for engineers looking to implement RS-232 communication in their designs.

Datasheet Summary
Powered by GS/AI

The SN75C3238PW is a multichannel RS-232 line driver/receiver designed to operate with a supply voltage ranging from 3 V to 5.5 V. It features five line drivers and three line receivers, along with a dual charge-pump circuit that provides ±15-kV ESD protection on the serial-port connection pins. This device supports data signaling rates from 250 kbit/s to 1 Mbit/s and includes an always-active noninverting output (ROUT1B) for applications that require continuous data transmission even when powered down. The SN75C3238PW incorporates an auto-powerdown plus feature, which reduces standby current to 1 µA when inactive for 30 seconds, enhancing battery life in portable applications. It is suitable for various applications, including battery-powered systems, PDAs, laptops, and modems. The device is inter-operable with other Texas Instruments RS-232 products, such as the SN65C3243 and SN75C3243, making it a versatile choice for engineers looking to implement RS-232 communication in their designs.

Suppliers

Company
Product
Description
Supplier Links
SN75C3238 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver - SN75C3238PW - Texas Instruments
Dallas, TX, United States
SN75C3238 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver
SN75C3238PW
SN75C3238 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver SN75C3238PW
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-TSSOP 0 to 70

3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-TSSOP 0 to 70

Buy Now Datasheet
 - SN75C3238PW - Rochester Electronics
Newburyport, MA, United States
SN75C3238 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver

SN75C3238 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver

Supplier's Site Datasheet
Singapore, Singapore
TSSOP Interface Transceiver IC
710-SN75C3238PW
TSSOP Interface Transceiver IC 710-SN75C3238PW
3- to 5.5-V multichannel 1Mbps RS-232 line driver/receiver with +/-15-kV ESD protection 28-TSSOP 0 to 70 Product overview: SN75C3238PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C3238PW can be used for catalog matching and distributor lookup.

3- to 5.5-V multichannel 1Mbps RS-232 line driver/receiver with +/-15-kV ESD protection 28-TSSOP 0 to 70 Product overview: SN75C3238PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C3238PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261301-SN75C3238PW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261301-SN75C3238PW
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261301-SN75C3238PW
Win Source Part Number: 1261301-SN75C3238PW Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 50 Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 300 mV Data Rate: 1Mbps Voltage - Supply: 3V ~ 5.5V Package / Case: 28-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 28-TSSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN75C3238PW,SN 75C3238PWG4,SN75C323 8PWE4,2156-SN75C3238 PW,SN75C3238PWE4,SN7 5C3238PWG4 Base Product Number: 75C3238

Win Source Part Number: 1261301-SN75C3238PW
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 5/3
Duplex: Full
Receiver Hysteresis: 300 mV
Data Rate: 1Mbps
Voltage - Supply: 3V ~ 5.5V
Package / Case: 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 28-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN75C3238PW,SN75C3238PWG4,SN75C3238PWE4,2156-SN75C3238PW,SN75C3238PWE4,SN75C3238PWG4
Base Product Number: 75C3238

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
SN75C3238PW
RS-232 Interface IC SN75C3238PW
RS-232 Interface IC 3-5.5V Multichannel Line Drvr/Rcvr

RS-232 Interface IC 3-5.5V Multichannel Line Drvr/Rcvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75C3238PW SN75C3238PW 710-SN75C3238PW 1261301-SN75C3238PW SN75C3238PW
Product Name SN75C3238 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver TSSOP Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers RS-232 Interface IC
Technology RS232 RS232
Device Type Line / Bus Driver; Receiver Receiver Transceiver Receiver; Sensor Interface; Transceiver
Features RoHS RoHS RoHS RoHS
# of Rx 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Specialized - 32P4918B-CGF - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
SN74LVTH16501 3.3-V ABT 18-Bit Universal Bus Transceivers With 3-State Outputs - 74LVTH16501DLRG4 - Texas Instruments
Specs
Technology LVT
Device Type Transceiver
Features RoHS
View Details
4 suppliers
SN55452B Dual Very-High Speed, High-Current Peripheral Drivers - 77049012A - Texas Instruments
Specs
Device Type SN55452B Dual Very-High Speed, High-Current Peripheral Drivers
Package Type CDIP,LCCC
View Details
2 suppliers