The SN75HVD10D is a 3.3-V RS-485 transceiver in an 8-pin SOIC package measuring 4.90 mm × 3.91 mm, designed for bidirectional data communication on multipoint bus lines. It supports a signaling rate of 32 Mbps and has a 1/2 unit load, allowing up to 128 nodes on the bus. The device meets ANSI TIA/EIA-485-A and ISO 8482:1993 standards, features bus-pin ESD protection exceeding 16-kV HBM, and includes short-circuit protection from -7 V to 12 V. Operating temperature ranges from 0°C to 70°C. It provides glitch-free power-up and power-down, fail-safe receiver, thermal shutdown, and low-current standby mode with 1 µA typical current. The pinout is compatible with SN75176.
3.3V Differential Transceiver 8-SOIC 0 to 70
3.3V RS-485 Bus Transceiver, Half Duplex, 32Mbps, SOIC Product overview: SN75HVD10D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75HVD10D can be used for catalog matching and distributor lookup.
RS-485 Interface IC 3.3V Diff
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75HVD10D | 710-SN75HVD10D | SN75HVD10D |
| Product Name | SN75HVD10 3.3V Differential Transceiver | 3.3V SOIC Interface Transceiver IC | RS-485 Interface IC |
| Device Type | Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS |
| Supply Voltage | 5V | 3.3V | |
| # of Tx | 1 # |