Texas Instruments SN75LBC180 Low-Power Differential Line Driver And Receiver Pair SN75LBC180DRG4

Description
Low-Power Differential Line Driver And Receiver Pair 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Low-Power Differential Line Driver And Receiver Pair 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75LBC180 Low-Power Differential Line Driver And Receiver Pair - SN75LBC180DRG4 - Texas Instruments
Dallas, TX, United States
SN75LBC180 Low-Power Differential Line Driver And Receiver Pair
SN75LBC180DRG4
SN75LBC180 Low-Power Differential Line Driver And Receiver Pair SN75LBC180DRG4
Low-Power Differential Line Driver And Receiver Pair 14-SOIC 0 to 70

Low-Power Differential Line Driver And Receiver Pair 14-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Low-Power SOIC Interface Transceiver IC
710-SN75LBC180DRG4
Low-Power SOIC Interface Transceiver IC 710-SN75LBC180DRG4
Low-Power Differential Line Driver And Receiver Pair 14-SOIC 0 to 70 Product overview: SN75LBC180DRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC180DRG4 can be used for catalog matching and distributor lookup.

Low-Power Differential Line Driver And Receiver Pair 14-SOIC 0 to 70 Product overview: SN75LBC180DRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC180DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC180DRG4 - 042806-SN75LBC180DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC180DRG4
042806-SN75LBC180DRG4
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC180DRG4 042806-SN75LBC180DRG4
Manufacturer: Texas Instruments Win Source Part Number: 042806-SN75LBC180DRG 4 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 45mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 042806-SN75LBC180DRG4
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 45mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Signal Processing

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN75LBC180DRG4
RS-485 Interface IC SN75LBC180DRG4
RS-485 Interface IC Lo-Pwr Diff Ln Drvr & Receiver Pair

RS-485 Interface IC Lo-Pwr Diff Ln Drvr & Receiver Pair

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LBC180DRG4 710-SN75LBC180DRG4 042806-SN75LBC180DRG4 SN75LBC180DRG4
Product Name SN75LBC180 Low-Power Differential Line Driver And Receiver Pair Low-Power SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC180DRG4 RS-485 Interface IC
Device Type Line / Bus Driver; Receiver Transceiver Receiver; Transceiver
Features RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75 V ~ 5.25 V 5V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT540 Octal Buffers/Drivers With 3-State Outputs - 5962-9074801MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DS90C031QML-SP LVDS Quad CMOS Differential Line Driver - 5962R9583301VZA - Texas Instruments
Specs
Technology LVDS
Device Type Line / Bus Driver
# of Tx 4 #
View Details
SN54BCT244 Octal Buffers/Drivers With 3-State Outputs - 5962-9062501MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
SN54AC14 Hex Schmitt-trigger Inverters - 5962-8762401CA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14 Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details