Texas Instruments SN75LVDT390 Quad LVDS Receiver SN75LVDT390PW

Description
Quad LVDS Receiver 16-TSSOP 0 to 70
Request a Quote Datasheet
Description
Quad LVDS Receiver 16-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75LVDT390 Quad LVDS Receiver - SN75LVDT390PW - Texas Instruments
Dallas, TX, United States
SN75LVDT390 Quad LVDS Receiver
SN75LVDT390PW
SN75LVDT390 Quad LVDS Receiver SN75LVDT390PW
Quad LVDS Receiver 16-TSSOP 0 to 70

Quad LVDS Receiver 16-TSSOP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDT390PW - 1256398-SN75LVDT390PW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDT390PW
1256398-SN75LVDT390PW
Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDT390PW 1256398-SN75LVDT390PW
Manufacturer: Texas Instruments Win Source Part Number: 1256398-SN75LVDT390P W Packaging: Tube Type: Receiver Mounting Style: SMD Protocol: LVDS Number of Drivers/Receivers: 0/4 Data Rate: 200Mbps Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: 75LVDT390 Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1256398-SN75LVDT390PW
Packaging: Tube
Type: Receiver
Mounting Style: SMD
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Data Rate: 200Mbps
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: 75LVDT390
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Singapore, Singapore
Quad TSSOP Interface Transceiver IC
710-SN75LVDT390PW
Quad TSSOP Interface Transceiver IC 710-SN75LVDT390PW
250-Mbps quad LVDS receiver with flow-through pinout 16-TSSOP 0 to 70 Product overview: SN75LVDT390PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDT390PW can be used for catalog matching and distributor lookup.

250-Mbps quad LVDS receiver with flow-through pinout 16-TSSOP 0 to 70 Product overview: SN75LVDT390PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDT390PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN75LVDT390PW
LVDS Interface IC SN75LVDT390PW
LVDS Interface IC Quad LVDS

LVDS Interface IC Quad LVDS

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LVDT390PW 1256398-SN75LVDT390PW 710-SN75LVDT390PW SN75LVDT390PW
Product Name SN75LVDT390 Quad LVDS Receiver Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDT390PW Quad TSSOP Interface Transceiver IC LVDS Interface IC
Technology LVDS
Device Type Receiver Receiver Transceiver
Features RoHS RoHS RoHS
# of Rx 4 #
Data Rate 200000 kbps 200000 kbps 630000 kbps 200000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100114W-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CFlatpack
View Details
 - 54AC14LM - Rochester Electronics
Texas Instruments
Specs
Package Type CQCC20
View Details
 - 54F574LMQB - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type LCC20
View Details
DS16F95QML EIA-485/EIA-422A Differential Bus Transceivers - 5962-8961501PA - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details