Texas Instruments SN75LVDS31 Quad High-Speed Differential Drivers SN75LVDS31D

Description
Quad High-Speed Differential Drivers 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad High-Speed Differential Drivers 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75LVDS31 Quad High-Speed Differential Drivers - SN75LVDS31D - Texas Instruments
Dallas, TX, United States
SN75LVDS31 Quad High-Speed Differential Drivers
SN75LVDS31D
SN75LVDS31 Quad High-Speed Differential Drivers SN75LVDS31D
Quad High-Speed Differential Drivers 16-SOIC 0 to 70

Quad High-Speed Differential Drivers 16-SOIC 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS31D - 065756-SN75LVDS31D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS31D
065756-SN75LVDS31D
Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS31D 065756-SN75LVDS31D
Manufacturer: Texas Instruments Win Source Part Number: 065756-SN75LVDS31D Packaging: Tube/Rail Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 4/0 Data Rate: 155Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065756-SN75LVDS31D
Packaging: Tube/Rail
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 4/0
Data Rate: 155Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad SOIC Interface Transceiver IC
710-SN75LVDS31D
Quad SOIC Interface Transceiver IC 710-SN75LVDS31D
LVDS Bus Transceiver, Quad Diff Driver, 155Mbps, SOIC Product overview: SN75LVDS31D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDS31D can be used for catalog matching and distributor lookup.

LVDS Bus Transceiver, Quad Diff Driver, 155Mbps, SOIC Product overview: SN75LVDS31D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDS31D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN75LVDS31D
LVDS Interface IC SN75LVDS31D
LVDS Interface IC Quad HS Diff

LVDS Interface IC Quad HS Diff

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LVDS31D 065756-SN75LVDS31D 710-SN75LVDS31D SN75LVDS31D
Product Name SN75LVDS31 Quad High-Speed Differential Drivers Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS31D Quad SOIC Interface Transceiver IC LVDS Interface IC
Technology LVDS
Device Type SN75LVDS31 Quad High-Speed Differential Drivers Receiver Transceiver
# of Tx 4 #
Data Rate 155000 kbps 155000 kbps 155000 kbps 155000 to ? kbps
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers - 4511BDM - Acme Chip Technology Co., Limited
Specs
Device Type LCD Driver
Supply Voltage 1.8V; Other
View Details
Integrated Circuits (ICs) - Logic - Specialty Logic - 54LS181FMQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details