Texas Instruments SN75LBC172 Quadruple Low-Power Differential Line Driver SN75LBC172N

Description
Quadruple Low-Power Differential Line Driver 16-PDIP 0 to 70
Request a Quote Datasheet
Description
Quadruple Low-Power Differential Line Driver 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75LBC172 Quadruple Low-Power Differential Line Driver - SN75LBC172N - Texas Instruments
Dallas, TX, United States
SN75LBC172 Quadruple Low-Power Differential Line Driver
SN75LBC172N
SN75LBC172 Quadruple Low-Power Differential Line Driver SN75LBC172N
Quadruple Low-Power Differential Line Driver 16-PDIP 0 to 70

Quadruple Low-Power Differential Line Driver 16-PDIP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC172N - 065744-SN75LBC172N - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC172N
065744-SN75LBC172N
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC172N 065744-SN75LBC172N
Manufacturer: Texas Instruments Win Source Part Number: 065744-SN75LBC172N Packaging: Tube/Rail Mounting: Through Hole Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065744-SN75LBC172N
Packaging: Tube/Rail
Mounting: Through Hole
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Low-Power Interface Transceiver IC
710-SN75LBC172N
Low-Power Interface Transceiver IC 710-SN75LBC172N
Quadruple Low-Power Differential Line Driver 16-PDIP 0 to 70 Product overview: SN75LBC172N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC172N can be used for catalog matching and distributor lookup.

Quadruple Low-Power Differential Line Driver 16-PDIP 0 to 70 Product overview: SN75LBC172N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC172N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic, Quad Diff Line Driver 16-Dip; Ic Interface Type Texas Instruments - 29AH1510 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Quad Diff Line Driver 16-Dip; Ic Interface Type Texas Instruments
29AH1510
Ic, Quad Diff Line Driver 16-Dip; Ic Interface Type Texas Instruments 29AH1510
IC, QUAD DIFF LINE DRIVER 16-DIP; IC Interface Type:RS485; No. of Drivers:4Drivers; Product Range:-; MSL:-; SVHC:No SVHC (15-Jan-2019); Base Number:75; Device Type:Differential Line Driver; Driver Case Style:DIP; No. of Pins:16Pins; RoHS Compliant: Yes

IC, QUAD DIFF LINE DRIVER 16-DIP; IC Interface Type:RS485; No. of Drivers:4Drivers; Product Range:-; MSL:-; SVHC:No SVHC (15-Jan-2019); Base Number:75; Device Type:Differential Line Driver; Driver Case Style:DIP; No. of Pins:16Pins; RoHS Compliant: Yes

Supplier's Site
Drivers, Receivers, Transceivers - SN75LBC172N - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN75LBC172N
Drivers, Receivers, Transceivers SN75LBC172N
IC DRIVER 4/0 16DIP

IC DRIVER 4/0 16DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN75LBC172N
RS-485 Interface IC SN75LBC172N
RS-485 Interface IC Quad Diff

RS-485 Interface IC Quad Diff

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LBC172N 065744-SN75LBC172N 710-SN75LBC172N 29AH1510 SN75LBC172N SN75LBC172N
Product Name SN75LBC172 Quadruple Low-Power Differential Line Driver Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC172N Low-Power Interface Transceiver IC Ic, Quad Diff Line Driver 16-Dip; Ic Interface Type Texas Instruments Drivers, Receivers, Transceivers RS-485 Interface IC
Device Type Line / Bus Driver Receiver Transceiver Driver
Features RoHS RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75 V ~ 5.25 V Other; 4.75V ~ 5.25V 5V
# of Tx 4 #
# of Rx 0 #
Unlock Full Specs
to access all available technical data

Similar Products

 - 74FCT244ASCX - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type SOP; SOP20
View Details
2 suppliers
SN74AVC16835 18-Bit Universal Bus Driver With 3-State Outputs - 74AVC16835DGGRG4 - Texas Instruments
Specs
Technology AVC
Device Type Line / Bus Driver
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3
View Details
SN54BCT241 Octal Buffers/Drivers With 3-State Outputs - 5962-9074301MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
CY54FCT646T Octal Registered Bus Transceivers with 3-State Outputs - 5962-9222303M3A - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details