Texas Instruments SN75LBC173 Quadruple Low-Power Differential Line Receiver SN75LBC173N

Description
Quadruple Low-Power Differential Line Receiver 16-PDIP 0 to 70
Request a Quote Datasheet
Description
Quadruple Low-Power Differential Line Receiver 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75LBC173 Quadruple Low-Power Differential Line Receiver - SN75LBC173N - Texas Instruments
Dallas, TX, United States
SN75LBC173 Quadruple Low-Power Differential Line Receiver
SN75LBC173N
SN75LBC173 Quadruple Low-Power Differential Line Receiver SN75LBC173N
Quadruple Low-Power Differential Line Receiver 16-PDIP 0 to 70

Quadruple Low-Power Differential Line Receiver 16-PDIP 0 to 70

Buy Now Datasheet
Singapore, Singapore
Low-Power Interface Transceiver IC
710-SN75LBC173N
Low-Power Interface Transceiver IC 710-SN75LBC173N
Quadruple Low-Power Differential Line Receiver 16-PDIP 0 to 70 Product overview: SN75LBC173N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC173N can be used for catalog matching and distributor lookup.

Quadruple Low-Power Differential Line Receiver 16-PDIP 0 to 70 Product overview: SN75LBC173N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC173N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC173N - 140045-SN75LBC173N - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC173N
140045-SN75LBC173N
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC173N 140045-SN75LBC173N
Manufacturer: Texas Instruments Win Source Part Number: 140045-SN75LBC173N Packaging: Tube/Rail Type: Receiver Mounting: Through Hole Protocol: RS422, RS423, RS485 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 45mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 140045-SN75LBC173N
Packaging: Tube/Rail
Type: Receiver
Mounting: Through Hole
Protocol: RS422, RS423, RS485
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 45mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
SN75LBC173N
RS-422/RS-485 Interface IC SN75LBC173N
RS-422/RS-485 Interface IC Quad Diff Line Rec

RS-422/RS-485 Interface IC Quad Diff Line Rec

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LBC173N 710-SN75LBC173N 140045-SN75LBC173N SN75LBC173N
Product Name SN75LBC173 Quadruple Low-Power Differential Line Receiver Low-Power Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC173N RS-422/RS-485 Interface IC
Device Type Receiver Transceiver Receiver
Features RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75 V ~ 5.25 V 5V
# of Tx 0 #
Unlock Full Specs
to access all available technical data

Similar Products

5.5V Interface Transceiver IC - 704-54ACTQ245WRQMLV - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
SN54BCT125A Quadruple Bus Buffer Gates With 3- State Outputs - 5962-9093701MDA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
Interface Transceiver IC - 710-34P3410DCA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
3 suppliers
SN54AS646 Octal Bus Transceivers & Registers With 3 -State Outputs - 5962-8759501KA - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details