The SN75LVDS83A is a Flatlink™ transmitter that converts 28-bit single-ended LVTTL data and a clock signal to four low-voltage differential signaling (LVDS) data channels and a differential clock for display interfaces. It operates from a single 3.3-V supply, supports pixel clock frequencies from 10 MHz to 100 MHz, and consumes 170 mW at 75 MHz. The device is housed in a 56-pin TSSOP package measuring 14.00 mm × 6.10 mm, with an operating ambient temperature range of -10°C to 70°C. It includes a shutdown mode consuming less than 1 mW, selectable clock edge triggering, and ESD protection rated at 5000 V HBM.
Flatlink 10-100MHz Transmitter 56-TSSOP -10 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 082482-SN75LVDS83ADG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 5/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C
Case / Package: 56-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
LVDS Transmitter, 28-Driver, 3.3V, 56-TSSOP Product overview: SN75LVDS83ADGG from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDS83ADGG can be used for catalog matching and distributor lookup.
IC DRIVER 5/0 56TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75LVDS83ADGG | 082482-SN75LVDS83ADGG | 710-SN75LVDS83ADGG | SN75LVDS83ADGG |
| Product Name | SN75LVDS83A Flatlink 10-100MHz Transmitter | Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS83ADGG | 3.3V TSSOP Interface Transceiver IC | Drivers, Receivers, Transceivers |
| Technology | LVDS | LVDS | ||
| Device Type | Transmitter | Receiver | Transceiver | Driver |
| Features | RoHS | RoHS | ||
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 C (14 F) | -10 to 70 C (14 to 158 F) |