Texas Instruments SN75LVDS31 Quad High-Speed Differential Drivers SN75LVDS31DR

Description
Quad High-Speed Differential Drivers 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad High-Speed Differential Drivers 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75LVDS31 Quad High-Speed Differential Drivers - SN75LVDS31DR - Texas Instruments
Dallas, TX, United States
SN75LVDS31 Quad High-Speed Differential Drivers
SN75LVDS31DR
SN75LVDS31 Quad High-Speed Differential Drivers SN75LVDS31DR
Quad High-Speed Differential Drivers 16-SOIC 0 to 70

Quad High-Speed Differential Drivers 16-SOIC 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS31DR - 1101101-SN75LVDS31DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS31DR
1101101-SN75LVDS31DR
Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS31DR 1101101-SN75LVDS31DR
Manufacturer: Texas Instruments Win Source Part Number: 1101101-SN75LVDS31DR Packaging: Reel - TR Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 4/0 Data Rate: 155Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1101101-SN75LVDS31DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 4/0
Data Rate: 155Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad SOIC Interface Transceiver IC
710-SN75LVDS31DR
Quad SOIC Interface Transceiver IC 710-SN75LVDS31DR
Quad High-Speed Differential Drivers 16-SOIC 0 to 70 Product overview: SN75LVDS31DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDS31DR can be used for catalog matching and distributor lookup.

Quad High-Speed Differential Drivers 16-SOIC 0 to 70 Product overview: SN75LVDS31DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDS31DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN75LVDS31DR
LVDS Interface IC SN75LVDS31DR
LVDS Interface IC Quad HS Differential Drivers

LVDS Interface IC Quad HS Differential Drivers

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LVDS31DR 1101101-SN75LVDS31DR 710-SN75LVDS31DR SN75LVDS31DR
Product Name SN75LVDS31 Quad High-Speed Differential Drivers Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS31DR Quad SOIC Interface Transceiver IC LVDS Interface IC
Technology LVDS
Device Type SN75LVDS31 Quad High-Speed Differential Drivers Receiver Transceiver
Features RoHS RoHS RoHS
# of Tx 4 #
Data Rate 155000 kbps 155000 kbps 155000 kbps 155000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Integrated Circuits (ICs) - Interface - Specialized - 34R3430-4CVR - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CFlatpack
View Details