Texas Instruments SN75C3243 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver SN75C3243DBR

Description
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-SSOP 0 to 70
Request a Quote Datasheet
Description
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75C3243 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver - SN75C3243DBR - Texas Instruments
Dallas, TX, United States
SN75C3243 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver
SN75C3243DBR
SN75C3243 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver SN75C3243DBR
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-SSOP 0 to 70

3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-SSOP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75C3243DBR - 030526-SN75C3243DBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75C3243DBR
030526-SN75C3243DBR
Interface - Interface - Drivers, Receivers, Transceivers - SN75C3243DBR 030526-SN75C3243DBR
Manufacturer: Texas Instruments Win Source Part Number: 030526-SN75C3243DBR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 030526-SN75C3243DBR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
5.5V SSOP Interface Transceiver IC - 710-SN75C3243DBR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V SSOP Interface Transceiver IC
710-SN75C3243DBR
5.5V SSOP Interface Transceiver IC 710-SN75C3243DBR
RS-232 Transceiver, 3Tx/5Rx, 1Mbps, 3-5.5V, SSOP Product overview: SN75C3243DBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C3243DBR can be used for catalog matching and distributor lookup.

RS-232 Transceiver, 3Tx/5Rx, 1Mbps, 3-5.5V, SSOP Product overview: SN75C3243DBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C3243DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
SN75C3243DBR
RS-232 Interface IC SN75C3243DBR
RS-232 Interface IC 3-5.5V RS232 MultiCh

RS-232 Interface IC 3-5.5V RS232 MultiCh

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75C3243DBR 030526-SN75C3243DBR 710-SN75C3243DBR SN75C3243DBR
Product Name SN75C3243 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver Interface - Interface - Drivers, Receivers, Transceivers - SN75C3243DBR 5.5V SSOP Interface Transceiver IC RS-232 Interface IC
Technology RS232
Device Type Line / Bus Driver; Receiver Receiver; Transceiver Transceiver
Features RoHS RoHS RoHS
# of Rx 5 #
Unlock Full Specs
to access all available technical data

Similar Products

AM26C31 Quadruple Differential Line Driver - AM26C31INE4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
3 suppliers
DS26C31T CMOS Quad TRI-STATE Differential Line Drivers - DS26C31TMX - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
3 suppliers
AM26LV32 Low-Voltage High-Speed Quadruple Differential Line Receiver - AM26LV32CDR - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Tx 0 #
View Details
4 suppliers
SN54ABT543A Octal Registered Transceiver With 3-State Outputs - 5962-9231402QLA - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details