Transceiver 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 082470-SN75LBC031D
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 180mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Controller Area Network Transceiver SOIC
Controller Area Network Transceiver SOIC
Controller Area Network Transceiver SOIC
Network Transceiver, 5V, 8-SOIC, 0-70°C Product overview: SN75LBC031D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC031D can be used for catalog matching and distributor lookup.
CAN Interface IC Hi Speed Trans
| Texas Instruments | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75LBC031D | 082470-SN75LBC031D | 8253485P | 8253485 | 710-SN75LBC031D | SN75LBC031D |
| Product Name | SN75LBC031 Transceiver | Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC031D | CAN Interface Ics | CAN Interface Ics | 5V SOIC Interface Transceiver IC | CAN Interface IC |
| Device Type | Transceiver | Receiver; Transceiver | Transceiver | Transceiver; Can transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | -40 to 85 C (-40 to 185 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | SOIC | SOIC; 8-SOIC | SOIC; Soic | D | SOIC-8 | |
| Supply Voltage | Other; 4.5 V ~ 5.5 V | Other; 5.5 v | 5V |