Texas Instruments SN75HVD12 3.3V Differential Transceiver SN75HVD12P

Description
3.3V Differential Transceiver 8-PDIP 0 to 70
Request a Quote
Description
3.3V Differential Transceiver 8-PDIP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN75HVD12P is a 3.3-V RS-485 transceiver in an 8-pin PDIP package measuring 9.81 mm by 6.35 mm, designed for bidirectional communication on multipoint bus lines. It supports signaling rates up to 1 Mbps with 1/8 unit-load capability, enabling up to 256 nodes on the bus. The device meets ANSI TIA/EIA-485-A and ISO 8482:1993 standards, includes fail-safe receiver circuits, and offers thermal shutdown and bus-pin short-circuit protection from -7 V to 12 V. It operates from 0°C to 70°C with a typical standby current of 1 µA.

Datasheet Summary
Powered by GS/AI

The SN75HVD12P is a 3.3-V RS-485 transceiver in an 8-pin PDIP package measuring 9.81 mm by 6.35 mm, designed for bidirectional communication on multipoint bus lines. It supports signaling rates up to 1 Mbps with 1/8 unit-load capability, enabling up to 256 nodes on the bus. The device meets ANSI TIA/EIA-485-A and ISO 8482:1993 standards, includes fail-safe receiver circuits, and offers thermal shutdown and bus-pin short-circuit protection from -7 V to 12 V. It operates from 0°C to 70°C with a typical standby current of 1 µA.

Suppliers

Company
Product
Description
Supplier Links
SN75HVD12 3.3V Differential Transceiver - SN75HVD12P - Texas Instruments
Dallas, TX, United States
SN75HVD12 3.3V Differential Transceiver
SN75HVD12P
SN75HVD12 3.3V Differential Transceiver SN75HVD12P
3.3V Differential Transceiver 8-PDIP 0 to 70

3.3V Differential Transceiver 8-PDIP 0 to 70

Buy Now Datasheet
 - SN75HVD12P - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, BICMOS, PDIP8

Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, BICMOS, PDIP8

Supplier's Site Datasheet
Singapore, Singapore
3.3V Interface Transceiver IC
710-SN75HVD12P
3.3V Interface Transceiver IC 710-SN75HVD12P
RS-485 Transceiver, 3.3V, 1Mbps, Half Duplex, PDIP Product overview: SN75HVD12P from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75HVD12P can be used for catalog matching and distributor lookup.

RS-485 Transceiver, 3.3V, 1Mbps, Half Duplex, PDIP Product overview: SN75HVD12P from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75HVD12P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN75HVD12P
RS-485 Interface IC SN75HVD12P
RS-485 Interface IC 3.3V RS485

RS-485 Interface IC 3.3V RS485

Buy Now Datasheet
Diff Transceiver, Rs485, 1Mbps, Dip-8; Device Type Texas Instruments - 28AH5174 - Newark, An Avnet Company
Chicago, IL, United States
Diff Transceiver, Rs485, 1Mbps, Dip-8; Device Type Texas Instruments
28AH5174
Diff Transceiver, Rs485, 1Mbps, Dip-8; Device Type Texas Instruments 28AH5174
DIFF TRANSCEIVER, RS485, 1MBPS, DIP-8; Device Type:Differential Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:DIP; No. ofRoHS Compliant: Yes

DIFF TRANSCEIVER, RS485, 1MBPS, DIP-8; Device Type:Differential Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:DIP; No. ofRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75HVD12P SN75HVD12P 710-SN75HVD12P SN75HVD12P 28AH5174
Product Name SN75HVD12 3.3V Differential Transceiver 3.3V Interface Transceiver IC RS-485 Interface IC Diff Transceiver, Rs485, 1Mbps, Dip-8; Device Type Texas Instruments
Device Type Transceiver Transceiver Transceiver
Features RoHS RoHS RoHS RoHS
Supply Voltage 3.3V 3.3V Other; 3V
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC240 Octal Buffers/Drivers With 3-State Outputs - 5962-87550012A - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
SN54BCT240 Octal Buffers/Drivers With 3-State Outputs - 5962-9074201M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details