Texas Instruments SN75LVDS32 Quad High-Speed Differential Receivers SN75LVDS32DR

Description
Quad High-Speed Differential Receivers 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad High-Speed Differential Receivers 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75LVDS32 Quad High-Speed Differential Receivers - SN75LVDS32DR - Texas Instruments
Dallas, TX, United States
SN75LVDS32 Quad High-Speed Differential Receivers
SN75LVDS32DR
SN75LVDS32 Quad High-Speed Differential Receivers SN75LVDS32DR
Quad High-Speed Differential Receivers 16-SOIC 0 to 70

Quad High-Speed Differential Receivers 16-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Quad SOIC Interface Transceiver IC
710-SN75LVDS32DR
Quad SOIC Interface Transceiver IC 710-SN75LVDS32DR
Quad High-Speed Differential Receivers 16-SOIC 0 to 70 Product overview: SN75LVDS32DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDS32DR can be used for catalog matching and distributor lookup.

Quad High-Speed Differential Receivers 16-SOIC 0 to 70 Product overview: SN75LVDS32DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDS32DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS32DR - 065757-SN75LVDS32DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS32DR
065757-SN75LVDS32DR
Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS32DR 065757-SN75LVDS32DR
Manufacturer: Texas Instruments Win Source Part Number: 065757-SN75LVDS32DR Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/4 Data Rate: 155Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065757-SN75LVDS32DR
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Data Rate: 155Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN75LVDS32DR
LVDS Interface IC SN75LVDS32DR
LVDS Interface IC Quad HS Differential Receivers

LVDS Interface IC Quad HS Differential Receivers

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LVDS32DR 710-SN75LVDS32DR 065757-SN75LVDS32DR SN75LVDS32DR
Product Name SN75LVDS32 Quad High-Speed Differential Receivers Quad SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS32DR LVDS Interface IC
Technology LVDS
Device Type Receiver Transceiver Receiver
Features RoHS RoHS RoHS
# of Rx 4 #
Data Rate 155000 kbps 155000 kbps 155000 kbps 155000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076502MEA - Texas Instruments
Specs
Device Type DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 4 #
View Details
 - 100124FC - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type QFP; CQFP
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 4 #
View Details