Texas Instruments SN75LBC175A Quadruple RS-485 Differential Line Receivers SN75LBC175AD

Description
Quadruple RS-485 Differential Line Receivers 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Quadruple RS-485 Differential Line Receivers 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75LBC175A Quadruple RS-485 Differential Line Receivers - SN75LBC175AD - Texas Instruments
Dallas, TX, United States
SN75LBC175A Quadruple RS-485 Differential Line Receivers
SN75LBC175AD
SN75LBC175A Quadruple RS-485 Differential Line Receivers SN75LBC175AD
Quadruple RS-485 Differential Line Receivers 16-SOIC 0 to 70

Quadruple RS-485 Differential Line Receivers 16-SOIC 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC175AD - 120026-SN75LBC175AD - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC175AD
120026-SN75LBC175AD
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC175AD 120026-SN75LBC175AD
Manufacturer: Texas Instruments Win Source Part Number: 120026-SN75LBC175AD Packaging: Tube/Rail Type: Receiver Mounting: SMD (SMT) Protocol: RS422, RS423, RS485 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 40mV Data Rate: 50Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Motor Drive & Control, Building Automation, Metering, Power Management, Security, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 120026-SN75LBC175AD
Packaging: Tube/Rail
Type: Receiver
Mounting: SMD (SMT)
Protocol: RS422, RS423, RS485
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 40mV
Data Rate: 50Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Motor Drive & Control, Building Automation, Metering, Power Management, Security, Communications & Networking

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-SN75LBC175AD
SOIC Interface Transceiver IC 710-SN75LBC175AD
Quadruple RS-485 Differential Line Receivers 16-SOIC 0 to 70 Product overview: SN75LBC175AD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC175AD can be used for catalog matching and distributor lookup.

Quadruple RS-485 Differential Line Receivers 16-SOIC 0 to 70 Product overview: SN75LBC175AD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC175AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
SN75LBC175AD
RS-422/RS-485 Interface IC SN75LBC175AD
RS-422/RS-485 Interface IC Quad Differential Line Receivers

RS-422/RS-485 Interface IC Quad Differential Line Receivers

Buy Now Datasheet
Line Receiver, Rs422/rs485, Soic-16; Device Type Texas Instruments - 26AJ9650 - Newark, An Avnet Company
Chicago, IL, United States
Line Receiver, Rs422/rs485, Soic-16; Device Type Texas Instruments
26AJ9650
Line Receiver, Rs422/rs485, Soic-16; Device Type Texas Instruments 26AJ9650
LINE RECEIVER, RS422/RS485, SOIC-16; Device Type:Differential Line Receiver; IC Interface Type:RS422, RS485; No. of Receivers:4Receivers ; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:SOIC; No. of Pins:16Pins;RoHS Compliant: Yes

LINE RECEIVER, RS422/RS485, SOIC-16; Device Type:Differential Line Receiver; IC Interface Type:RS422, RS485; No. of Receivers:4Receivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:SOIC; No. of Pins:16Pins;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LBC175AD 120026-SN75LBC175AD 710-SN75LBC175AD SN75LBC175AD 26AJ9650
Product Name SN75LBC175A Quadruple RS-485 Differential Line Receivers Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC175AD SOIC Interface Transceiver IC RS-422/RS-485 Interface IC Line Receiver, Rs422/rs485, Soic-16; Device Type Texas Instruments
Technology RS485
Device Type Receiver Receiver Transceiver Receiver
Features RoHS RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75 V ~ 5.25 V 5V Other; 4.75V
# of Tx 0 #
Unlock Full Specs
to access all available technical data

Similar Products

DS14C89 Quad CMOS Receiver - DS14C89AMX - Texas Instruments
Specs
Device Type Receiver
View Details
4 suppliers
SN54BCT541 Octal Buffers/Drivers With 3-State Outputs - 5962-9074901M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
AM26LS32AC Quadruple Differential Line Receivers - AM26LS32ACNSR - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Tx 0 #
View Details
5 suppliers
MAX213 5-V Multichannel RS-232 Line Driver/Receiver with 15-kV ESD Protection - MAX213IDWR - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
4 suppliers