Line Transceiver, 2 Func, 2 Driver, 3 Rcvr, BICMOS, PDSO20
Manufacturer: Texas Instruments
Win Source Part Number: 130546-SN75LBC776DW
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: GeoPort
Number of Drivers/Receivers: 2/3
Duplex: Full
Receiver Hysteresis: 50mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
DUAL LINE TRANSCEIVER, PDSO20, GREEN, PLASTIC, SOIC-20 Product overview: SN75LBC776DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC776DW can be used for catalog matching and distributor lookup.
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75LBC776DW | 130546-SN75LBC776DW | 710-SN75LBC776DW |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC776DW | Dual SOIC Interface Transceiver IC | |
| Device Type | Transceiver | Receiver; Transceiver | Transceiver |
| Features | RoHS | RoHS | |
| Package Type | SOP; SOP20 | SOIC; 20-SOIC | SOIC |