Texas Instruments SSOP Interface Transceiver IC SN75C3221EDBRG4

Description
LINE TRANSCEIVER, PDSO16, GREEN, PLASTIC, SSOP-16 Product overview: SN75C3221EDBRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C3221EDBRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
LINE TRANSCEIVER, PDSO16, GREEN, PLASTIC, SSOP-16 Product overview: SN75C3221EDBRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C3221EDBRG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SSOP Interface Transceiver IC
710-SN75C3221EDBRG4
SSOP Interface Transceiver IC 710-SN75C3221EDBRG4
LINE TRANSCEIVER, PDSO16, GREEN, PLASTIC, SSOP-16 Product overview: SN75C3221EDBRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C3221EDBRG4 can be used for catalog matching and distributor lookup.

LINE TRANSCEIVER, PDSO16, GREEN, PLASTIC, SSOP-16 Product overview: SN75C3221EDBRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C3221EDBRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - RS - 232 / RS - 422 / RS - 485 Interface - SN75C3221EDBRG4 - 1095274-SN75C3221EDBRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - RS - 232 / RS - 422 / RS - 485 Interface - SN75C3221EDBRG4
1095274-SN75C3221EDBRG4
Interface - RS - 232 / RS - 422 / RS - 485 Interface - SN75C3221EDBRG4 1095274-SN75C3221EDBRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095274-SN75C3221EDB RG4 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Data Rate: 1 Mbps Number of Drivers: 1 Weight: 128.593437 mg Number of Pins: 16 Number of Receivers: 1 Number of Transmitters: 1 Number of Transceivers: 1 Categories: RS-232 / RS-422 / RS-485 Interface Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Logic Function: Receiver Nominal Supply Current: 1 mA

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095274-SN75C3221EDBRG4
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Data Rate: 1 Mbps
Number of Drivers: 1
Weight: 128.593437 mg
Number of Pins: 16
Number of Receivers: 1
Number of Transmitters: 1
Number of Transceivers: 1
Categories: RS-232 / RS-422 / RS-485 Interface
Case / Package: SSOP
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Logic Function: Receiver
Nominal Supply Current: 1 mA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 710-SN75C3221EDBRG4 1095274-SN75C3221EDBRG4
Product Name SSOP Interface Transceiver IC Interface - RS - 232 / RS - 422 / RS - 485 Interface - SN75C3221EDBRG4
Device Type Transceiver Receiver; Sensor Interface; Storage Interface; Transmitter; Transceiver
Features RoHS RoHS
Data Rate 1000 kbps 1000 kbps
Operating Temperature 0 C (32 F) 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Telecom - SI32269-C-GM1R - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers
Serial interface - Serial Interface RS-232/485/422 - 753-1652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - Specialized - 32P4802-CGT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details