Texas Instruments SN75LVCP600S 1.5/3.0/6.0 Gbps Single Channel SATA/SAS Redriver SN75LVCP600SDSKT

Description
1.5/3.0/6.0 Gbps Single Channel SATA/SAS Redriver 10-SON -40 to 85
Request a Quote
Description
1.5/3.0/6.0 Gbps Single Channel SATA/SAS Redriver 10-SON -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN75LVCP600S is a single-channel SATA/SAS signal conditioner supporting data rates up to 6 Gbps, designed to compensate for interconnect losses in high-speed links. It operates from a single 3.3-V supply and features programmable RX and TX equalization, pin-selectable SATA/SAS signaling, and automatic squelch control. The device is packaged in a 10-pad 2.5 mm × 2.5 mm QFN with a thermal pad, and is rated for operation from -40°C to 85°C. It complies with SATA revision 3.0 and SAS electrical specification 2.0, and includes ESD protection of 9,000 V HBM, 1,500 V CDM, and 200 V MM. Active mode power consumption is 106 mW typical at 6 Gbps, with power draw below 11 mW in Partial and Slumber states.

Datasheet Summary
Powered by GS/AI

The SN75LVCP600S is a single-channel SATA/SAS signal conditioner supporting data rates up to 6 Gbps, designed to compensate for interconnect losses in high-speed links. It operates from a single 3.3-V supply and features programmable RX and TX equalization, pin-selectable SATA/SAS signaling, and automatic squelch control. The device is packaged in a 10-pad 2.5 mm × 2.5 mm QFN with a thermal pad, and is rated for operation from -40°C to 85°C. It complies with SATA revision 3.0 and SAS electrical specification 2.0, and includes ESD protection of 9,000 V HBM, 1,500 V CDM, and 200 V MM. Active mode power consumption is 106 mW typical at 6 Gbps, with power draw below 11 mW in Partial and Slumber states.

Suppliers

Company
Product
Description
Supplier Links
SN75LVCP600S 1.5/3.0/6.0 Gbps Single Channel SATA/SAS Redriver - SN75LVCP600SDSKT - Texas Instruments
Dallas, TX, United States
SN75LVCP600S 1.5/3.0/6.0 Gbps Single Channel SATA/SAS Redriver
SN75LVCP600SDSKT
SN75LVCP600S 1.5/3.0/6.0 Gbps Single Channel SATA/SAS Redriver SN75LVCP600SDSKT
1.5/3.0/6.0 Gbps Single Channel SATA/SAS Redriver 10-SON -40 to 85

1.5/3.0/6.0 Gbps Single Channel SATA/SAS Redriver 10-SON -40 to 85

Buy Now Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN75LVCP600SDSKT - 1101094-SN75LVCP600SDSKT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN75LVCP600SDSKT
1101094-SN75LVCP600SDSKT
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN75LVCP600SDSKT 1101094-SN75LVCP600SDSKT
Manufacturer: Texas Instruments Win Source Part Number: 1101094-SN75LVCP600S DSKT Packaging: Reel - TR Type: Buffer, ReDriver Applications: SAS, SATA Input: CML Output: CML Number of Channels: 1 Data Rate (Max): 6Gbps Delay Time: 280ps Signal Conditioning: Input Equalization, Output De-Emphasis Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-SON (2.5x2.5) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 32mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1101094-SN75LVCP600SDSKT
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: SAS, SATA
Input: CML
Output: CML
Number of Channels: 1
Data Rate (Max): 6Gbps
Delay Time: 280ps
Signal Conditioning: Input Equalization, Output De-Emphasis
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-SON (2.5x2.5)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 32mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.3V Interface Transceiver IC
756-SN75LVCP600SDSKT
3.3V Interface Transceiver IC 756-SN75LVCP600SDSKT
6Gbps 1-Ch SATA/SAS Redriver, CML In, 3.3V, SON Product overview: SN75LVCP600SDSKT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN75LVCP600SDSKT can be used for catalog matching and distributor lookup.

6Gbps 1-Ch SATA/SAS Redriver, CML In, 3.3V, SON Product overview: SN75LVCP600SDSKT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN75LVCP600SDSKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - SN75LVCP600SDSKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN75LVCP600SDSKT
Signal Buffers, Repeaters, Splitters SN75LVCP600SDSKT
Buffer, ReDriver 1 Channel 6Gbps 10-SON (2.5x2.5)

Buffer, ReDriver 1 Channel 6Gbps 10-SON (2.5x2.5)

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
SN75LVCP600SDSKT
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN75LVCP600SDSKT
IC REDRIVER SAS/SATA 1CH 10SON

IC REDRIVER SAS/SATA 1CH 10SON

Supplier's Site
Signal Buffers, Repeaters, Splitters - SN75LVCP600SDSKT - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
SN75LVCP600SDSKT
Signal Buffers, Repeaters, Splitters SN75LVCP600SDSKT
IC REDRIVER SAS/SATA 1CH 10SON

IC REDRIVER SAS/SATA 1CH 10SON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LVCP600SDSKT 1101094-SN75LVCP600SDSKT 756-SN75LVCP600SDSKT SN75LVCP600SDSKT SN75LVCP600SDSKT SN75LVCP600SDSKT
Product Name SN75LVCP600S 1.5/3.0/6.0 Gbps Single Channel SATA/SAS Redriver Interface - Interface - Signal Buffers, Repeaters, Splitters - SN75LVCP600SDSKT 3.3V Interface Transceiver IC Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type SN75LVCP600S 1.5/3.0/6.0 Gbps Single Channel SATA/SAS Redriver Signal Conditioner; Buffer Transceiver Buffer Sensor Interface; Buffer Buffer; Buffer, ReDriver
Features RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4066MT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details
SN55ALS160 Octal General-Purpose Interface Bus Transceiver - 5962-89680012A - Texas Instruments
Specs
Device Type Transceiver
# of Rx 8 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BPWR - 771350-CD4067BPWR - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 18 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SSOP
View Details
3 suppliers