FlatLink(TM) Receiver 56-TSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1101106-SN75LVDS82DG
Packaging: Tube/Rail
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/5
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
LVDS Receiver, 238Mbps, 3.3V, 4 Ch, 28 Drivers, TSSOP Product overview: SN75LVDS82DGG from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDS82DGG can be used for catalog matching and distributor lookup.
IC RECEIVER 0/5 56TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75LVDS82DGG | 1101106-SN75LVDS82DGG | 710-SN75LVDS82DGG | SN75LVDS82DGG |
| Product Name | SN75LVDS82 FlatLink(TM) Receiver | Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS82DGG | 3.3V TSSOP Interface Transceiver IC | Drivers, Receivers, Transceivers |
| Technology | LVDS | LVDS | ||
| Device Type | Receiver | Receiver | Transceiver | Receiver |
| Features | RoHS | RoHS | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) |