The SN75LVDS86A is a FlatLink receiver designed to expand four LVDS data channels into 21-bit LVTTL parallel data for display applications such as SVGA, XGA, or SXGA. It operates from a single 3.3-V supply, consumes less than 1 mW when disabled, and tolerates 4-kV HBM ESD. The device is packaged in a 48-pin TSSOP with a 20-mil terminal pitch and operates over an ambient temperature range of 0°C to 70°C. It features a wide phase-lock input frequency range of 31 MHz to 68 MHz, requires no external components for the PLL, and presents valid data on the falling edge of CLKOUT. The receiver includes three serial-in, 7-bit parallel-out shift registers and four LVDS line receivers in a single integrated circuit.
FlatLink(TM) Receiver 48-TSSOP
IC FLATLINK (TM) RCVR 48-TSSOP Product overview: SN75LVDS86ADGGG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDS86ADGGG4
Manufacturer: Texas Instruments
Win Source Part Number: 1256394-SN75LVDS86AD
Series: FlatLink
Packaging: Tube
Type: Receiver
Operating Temperature Range: 0°C ~ 70°C
Package: 48-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Family Name: SN75LVDS86A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TSSOP
Alternative Parts (Cross-Reference): SN75LVDS86ADGGRG4; SN75LVDS86ADGGR;
Introduction Date: March 31, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75LVDS86ADGGG4 | 710-SN75LVDS86ADGGG4 | 1256394-SN75LVDS86ADGGG4 |
| Product Name | SN75LVDS86A FlatLink(TM) Receiver | TSSOP Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS86ADGGG4 |
| Technology | LVDS | ||
| Device Type | Receiver | Transceiver | Receiver |
| Features | RoHS | RoHS | |
| Package Type | TSSOP | TSSOP | SSOP |