9-Channel LVD-SCSI Transceiver 56-SSOP 0 to 70
9-Channel LVD-SCSI Transceiver 56-SSOP 0 to 70 Product overview: SN75LVDM977DL from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDM977DL can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 795206-SN75LVDM977DL
Packaging: Tube
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 56-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of Drivers/Receivers: 9/9
Part Status: Obsolete(EOL)
Family Name: SN75LVDM977DL
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-SSOP
Alternative Parts (Cross-Reference): SN75LVDM977DGGG4; SN75LVDM977DGGRG4 ; SN75LVDM977DGG; SN75LVDM977DGGG;
Introduction Date: December 01, 2004
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75LVDM977DL | 710-SN75LVDM977DL | 795206-SN75LVDM977DL |
| Product Name | SN75LVDM977 9-Channel LVD-SCSI Transceiver | SSOP Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDM977DL |
| Technology | SCSI | ||
| Device Type | Transceiver | Transceiver | Receiver; Transceiver |
| Features | RoHS | RoHS | |
| Pd | 978 milliwatts |