Texas Instruments SN75LVDS83B FlatLink 10-135MHz Transmitter SN75LVDS83BDGGR

Description
FlatLink 10-135MHz Transmitter 56-TSSOP -10 to 70
Request a Quote Datasheet
Description
FlatLink 10-135MHz Transmitter 56-TSSOP -10 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75LVDS83B FlatLink 10-135MHz Transmitter - SN75LVDS83BDGGR - Texas Instruments
Dallas, TX, United States
SN75LVDS83B FlatLink 10-135MHz Transmitter
SN75LVDS83BDGGR
SN75LVDS83B FlatLink 10-135MHz Transmitter SN75LVDS83BDGGR
FlatLink 10-135MHz Transmitter 56-TSSOP -10 to 70

FlatLink 10-135MHz Transmitter 56-TSSOP -10 to 70

Buy Now Datasheet
Singapore, Singapore
135MHz TSSOP Interface Transceiver IC
710-SN75LVDS83BDGGR
135MHz TSSOP Interface Transceiver IC 710-SN75LVDS83BDGGR
LVDS Transmitter/Serializ er, 28-bit, 135MHz, FlatLink, 56-TSSOP Product overview: SN75LVDS83BDGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 135MHz, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 135MHz, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDS83BDGGR can be used for catalog matching and distributor lookup.

LVDS Transmitter/Serializer, 28-bit, 135MHz, FlatLink, 56-TSSOP Product overview: SN75LVDS83BDGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 135MHz, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 135MHz, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDS83BDGGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS83BDGGR - 007545-SN75LVDS83BDGGR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS83BDGGR
007545-SN75LVDS83BDGGR
Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS83BDGGR 007545-SN75LVDS83BDGGR
Manufacturer: Texas Instruments Win Source Part Number: 007545-SN75LVDS83BDG GR Packaging: Reel - TR Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 5/0 Family Name: SN75LVDS83B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C Case / Package: 56-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): STLVDS385BTR; SN75LVDS83BZQLR; SN75LVDS83BDGG; ; Introduction Date: February 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 007545-SN75LVDS83BDGGR
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 5/0
Family Name: SN75LVDS83B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C
Case / Package: 56-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): STLVDS385BTR; SN75LVDS83BZQLR; SN75LVDS83BDGG; ;
Introduction Date: February 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN75LVDS83BDGGR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN75LVDS83BDGGR
Drivers, Receivers, Transceivers SN75LVDS83BDGGR
IC DRIVER 5/0 56TSSOP

IC DRIVER 5/0 56TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LVDS83BDGGR 710-SN75LVDS83BDGGR 007545-SN75LVDS83BDGGR SN75LVDS83BDGGR
Product Name SN75LVDS83B FlatLink 10-135MHz Transmitter 135MHz TSSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS83BDGGR Drivers, Receivers, Transceivers
Technology LVDS LVDS
Device Type Transmitter Transceiver Receiver Driver
Features RoHS RoHS
Operating Temperature -10 to 70 C (14 to 158 F) -10 C (14 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
DS26LS31MQML-SP Quad High Speed Differential Line Driver - 5962-7802301VEA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP
View Details
Integrated Circuits (ICs) - Interface - Specialized - 32R1606R-8CGTR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603Q2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details