Texas Instruments SN75DP139 DisplayPort to TMDS Translator SN75DP139RGZT

Description
DisplayPort to TMDS Translator 48-VQFN 0 to 85
Request a Quote Datasheet
Description
DisplayPort to TMDS Translator 48-VQFN 0 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75DP139 DisplayPort to TMDS Translator - SN75DP139RGZT - Texas Instruments
Dallas, TX, United States
SN75DP139 DisplayPort to TMDS Translator
SN75DP139RGZT
SN75DP139 DisplayPort to TMDS Translator SN75DP139RGZT
DisplayPort to TMDS Translator 48-VQFN 0 to 85

DisplayPort to TMDS Translator 48-VQFN 0 to 85

Supplier's Site Datasheet
Interface - Interface - Specialized - SN75DP139RGZT - 191805-SN75DP139RGZT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - SN75DP139RGZT
191805-SN75DP139RGZT
Interface - Interface - Specialized - SN75DP139RGZT 191805-SN75DP139RGZT
Manufacturer: Texas Instruments Win Source Part Number: 191805-SN75DP139RGZT Packaging: Reel - TR Applications: Desktop, Notebook PCs Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 48-VQFN (7x7) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 191805-SN75DP139RGZT
Packaging: Reel - TR
Applications: Desktop, Notebook PCs
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 48-VQFN (7x7)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - Specialized - SN75DP139RGZT - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
SN75DP139RGZT
Interface - Specialized SN75DP139RGZT
IC INTERFACE SPECIALIZED 48VQFN

IC INTERFACE SPECIALIZED 48VQFN

Supplier's Site Datasheet
Specialized - SN75DP139RGZT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
SN75DP139RGZT
Specialized SN75DP139RGZT
Desktop, Notebook PCs Interface 48-VQFN (7x7)

Desktop, Notebook PCs Interface 48-VQFN (7x7)

Buy Now
Sheung Wan, Hong Kong
Display Interface IC
SN75DP139RGZT
Display Interface IC SN75DP139RGZT
Display Interface IC DisplayPort to TMDS Translator

Display Interface IC DisplayPort to TMDS Translator

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
SN75DP139RGZT
Integrated Circuits (ICs) - Interface - Specialized SN75DP139RGZT
IC INTERFACE SPECIALIZED 48VQFN

IC INTERFACE SPECIALIZED 48VQFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75DP139RGZT 191805-SN75DP139RGZT SN75DP139RGZT SN75DP139RGZT SN75DP139RGZT SN75DP139RGZT
Product Name SN75DP139 DisplayPort to TMDS Translator Interface - Interface - Specialized - SN75DP139RGZT Interface - Specialized Specialized Display Interface IC Integrated Circuits (ICs) - Interface - Specialized
Features RoHS RoHS RoHS
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Package Type VQFN,WQFN 48-VQFN (7x7) 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad VQFN-48
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316PWRE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
Analog Switches, Multiplexers, Demultiplexers - CD4053BM - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 20V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details