Texas Instruments SN75LBC031 Transceiver SN75LBC031DR

Description
Transceiver 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Transceiver 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75LBC031 Transceiver - SN75LBC031DR - Texas Instruments
Dallas, TX, United States
SN75LBC031 Transceiver
SN75LBC031DR
SN75LBC031 Transceiver SN75LBC031DR
Transceiver 8-SOIC 0 to 70

Transceiver 8-SOIC 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC031DR - 082471-SN75LBC031DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC031DR
082471-SN75LBC031DR
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC031DR 082471-SN75LBC031DR
Manufacturer: Texas Instruments Win Source Part Number: 082471-SN75LBC031DR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 180mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082471-SN75LBC031DR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 180mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-SN75LBC031DR
SOIC Interface Transceiver IC 710-SN75LBC031DR
Transceiver 8-SOIC 0 to 70 Product overview: SN75LBC031DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC031DR can be used for catalog matching and distributor lookup.

Transceiver 8-SOIC 0 to 70 Product overview: SN75LBC031DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC031DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - SN75LBC031DR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN75LBC031DR
Drivers, Receivers, Transceivers SN75LBC031DR
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CAN Interface IC
SN75LBC031DR
CAN Interface IC SN75LBC031DR
CAN Interface IC TRANSCEIVER

CAN Interface IC TRANSCEIVER

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LBC031DR 082471-SN75LBC031DR 710-SN75LBC031DR SN75LBC031DR SN75LBC031DR
Product Name SN75LBC031 Transceiver Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC031DR SOIC Interface Transceiver IC Drivers, Receivers, Transceivers CAN Interface IC
Device Type Transceiver Receiver; Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS
Operating Temperature 0 to 70 C (32 to 158 F) -40 to 85 C (-40 to 185 F) 0 C (32 F) -40 to 85 C (-40 to 185 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS1034A Hex Drivers - 5962-8873101CA - Texas Instruments
Specs
Technology AS
Device Type SN54AS1034A Hex Drivers
Supply Voltage Other; 5.5
View Details
SN54AS640 Octal Bus Transceivers With 3-State Outputs - 5962-8955301RA - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54ALS1035 Hex Noninverting Buffers With Open-Collector Outputs - 5962-8874201CA - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN54ACT04-SP Hex Inverters - 5962-8973401VCA - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT04-SP Hex Inverters
Supply Voltage Other; 5.5
View Details