Texas Instruments SN75LV4737A 3.3-V/5-V Multichannel RS-232 Line Driver/Receiver SN75LV4737ADB

Description
3.3-V/5-V Multichannel RS-232 Line Driver/Receiver 28-SSOP 0 to 70
Request a Quote Datasheet
Description
3.3-V/5-V Multichannel RS-232 Line Driver/Receiver 28-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75LV4737A 3.3-V/5-V Multichannel RS-232 Line Driver/Receiver - SN75LV4737ADB - Texas Instruments
Dallas, TX, United States
SN75LV4737A 3.3-V/5-V Multichannel RS-232 Line Driver/Receiver
SN75LV4737ADB
SN75LV4737A 3.3-V/5-V Multichannel RS-232 Line Driver/Receiver SN75LV4737ADB
3.3-V/5-V Multichannel RS-232 Line Driver/Receiver 28-SSOP 0 to 70

3.3-V/5-V Multichannel RS-232 Line Driver/Receiver 28-SSOP 0 to 70

Buy Now Datasheet
SSOP Interface Transceiver IC - 710-SN75LV4737ADB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Interface Transceiver IC
710-SN75LV4737ADB
SSOP Interface Transceiver IC 710-SN75LV4737ADB
3.3-V/5-V Multichannel RS-232 Line Driver/Receiver 28-SSOP 0 to 70 Product overview: SN75LV4737ADB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LV4737ADB can be used for catalog matching and distributor lookup.

3.3-V/5-V Multichannel RS-232 Line Driver/Receiver 28-SSOP 0 to 70 Product overview: SN75LV4737ADB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LV4737ADB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75LV4737ADB - 1256375-SN75LV4737ADB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75LV4737ADB
1256375-SN75LV4737ADB
Interface - Interface - Drivers, Receivers, Transceivers - SN75LV4737ADB 1256375-SN75LV4737ADB
Manufacturer: Texas Instruments Win Source Part Number: 1256375-SN75LV4737AD B Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 1.2V Categories: Integrated Circuits Supplier Device Package: 28-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Portable Devices, Computers & Computer Peripherals Family Part Number: 75LV4737 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1256375-SN75LV4737ADB
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 1.2V
Categories: Integrated Circuits
Supplier Device Package: 28-SSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-SSOP
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Portable Devices, Computers & Computer Peripherals
Family Part Number: 75LV4737
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V

Buy Now
Sheung Wan, Hong Kong
RS-232 Interface IC
SN75LV4737ADB
RS-232 Interface IC SN75LV4737ADB
RS-232 Interface IC 3.3V 5V Multi Ch RS232 Drivr Receiver

RS-232 Interface IC 3.3V 5V Multi Ch RS232 Drivr Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LV4737ADB 710-SN75LV4737ADB 1256375-SN75LV4737ADB SN75LV4737ADB
Product Name SN75LV4737A 3.3-V/5-V Multichannel RS-232 Line Driver/Receiver SSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75LV4737ADB RS-232 Interface IC
Technology RS232
Device Type Line / Bus Driver; Receiver Transceiver Receiver; Transceiver
Features RoHS RoHS RoHS
# of Rx 5 #
Unlock Full Specs
to access all available technical data

Similar Products

CD54ACT05 Hex Inverters with Open-Drain Outputs - 5962-9068601QCA - Texas Instruments
Specs
Technology ACT
Device Type CD54ACT05 Hex Inverters with Open-Drain Outputs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DS3487 Quad TRI-STATE Line Driver - DS3487MX - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
4 suppliers
SN54128 Line Drivers - 5962-9861101Q2A - Texas Instruments
Specs
Technology TTL
Device Type Line / Bus Driver
Supply Voltage Other; 5.5
View Details
SN55188 Quadruple Line Driver - 5962-86889012A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Rx 0 #
Data Rate 300 kbps
View Details