Texas Instruments SN75LVDM977 9-Channel LVD-SCSI Transceiver SN75LVDM977DGGG4

Description
9-Channel LVD-SCSI Transceiver 56-TSSOP 0 to 70
Request a Quote Datasheet
Description
9-Channel LVD-SCSI Transceiver 56-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75LVDM977 9-Channel LVD-SCSI Transceiver - SN75LVDM977DGGG4 - Texas Instruments
Dallas, TX, United States
SN75LVDM977 9-Channel LVD-SCSI Transceiver
SN75LVDM977DGGG4
SN75LVDM977 9-Channel LVD-SCSI Transceiver SN75LVDM977DGGG4
9-Channel LVD-SCSI Transceiver 56-TSSOP 0 to 70

9-Channel LVD-SCSI Transceiver 56-TSSOP 0 to 70

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261452-SN75LVDM977DGGG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261452-SN75LVDM977DGGG4
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261452-SN75LVDM977DGGG4
Win Source Part Number: 1261452-SN75LVDM977D GGG4 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Standard Package: 35 Mounting: SMD (SMT) Number of Drivers/Receivers: 9/9 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 56-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 56-TSSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: 5A991B1 Fake Threat In the Open Market: 82 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN75LV Product Status: Obsolete

Win Source Part Number: 1261452-SN75LVDM977DGGG4
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Standard Package: 35
Mounting: SMD (SMT)
Number of Drivers/Receivers: 9/9
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 56-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: 5A991B1
Fake Threat In the Open Market: 82 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN75LV
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
TSSOP Interface Transceiver IC
710-SN75LVDM977DGGG4
TSSOP Interface Transceiver IC 710-SN75LVDM977DGGG4
9-Channel LVD-SCSI Transceiver 56-TSSOP 0 to 70 Product overview: SN75LVDM977DGGG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDM977DGGG4 can be used for catalog matching and distributor lookup.

9-Channel LVD-SCSI Transceiver 56-TSSOP 0 to 70 Product overview: SN75LVDM977DGGG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDM977DGGG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LVDM977DGGG4 1261452-SN75LVDM977DGGG4 710-SN75LVDM977DGGG4
Product Name SN75LVDM977 9-Channel LVD-SCSI Transceiver Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers TSSOP Interface Transceiver IC
Technology SCSI
Device Type Transceiver Receiver; Sensor Interface; Transceiver Transceiver
Features RoHS RoHS
Supply Voltage Other; 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT241 Octal Buffers/Drivers With 3-State Outputs - 5962-8984701RA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
LM195QML Ultra Reliable Power Transistor - 5962-8777801XA - Texas Instruments
Specs
Device Type LM195QML Ultra Reliable Power Transistor
Package Type TO
View Details
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-87758012A - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
CY54FCT244T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9220301MRA - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers