Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SN75LVDS31PWRG4

Description
Win Source Part Number: 1261525-SN75LVDS31PW RG4 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Driver Standard Package: 2,000 Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 4/0 Data Rate: 155Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN75LV Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1261525-SN75LVDS31PW RG4 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Driver Standard Package: 2,000 Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 4/0 Data Rate: 155Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN75LV Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261525-SN75LVDS31PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261525-SN75LVDS31PWRG4
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261525-SN75LVDS31PWRG4
Win Source Part Number: 1261525-SN75LVDS31PW RG4 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Driver Standard Package: 2,000 Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 4/0 Data Rate: 155Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN75LV Product Status: Obsolete

Win Source Part Number: 1261525-SN75LVDS31PWRG4
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Driver
Standard Package: 2,000
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 4/0
Data Rate: 155Mbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN75LV
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Quad TSSOP Interface Transceiver IC
710-SN75LVDS31PWRG4
Quad TSSOP Interface Transceiver IC 710-SN75LVDS31PWRG4
QUAD LINE DRIVER, PDSO16, GREEN, PLASTIC, TSSOP-16 Product overview: SN75LVDS31PWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDS31PWRG4 can be used for catalog matching and distributor lookup.

QUAD LINE DRIVER, PDSO16, GREEN, PLASTIC, TSSOP-16 Product overview: SN75LVDS31PWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDS31PWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1261525-SN75LVDS31PWRG4 710-SN75LVDS31PWRG4
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Quad TSSOP Interface Transceiver IC
Device Type Receiver; Sensor Interface; Transceiver Transceiver
Supply Voltage Other; 3V ~ 3.6V
Data Rate 155000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
7 suppliers
Interface module - 289-503 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Line Interface ICs - 1897642 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details